location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4200R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4200R
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 18 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 8 MB
  • - 9.3 kg
Long product name Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm :
The long product name of Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4200R Laser Multifunctional
More>>>
Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm:
The official description of Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small footprint, light weight
With dimensions of just 409mm (W) x 362mm (D) x 232mm (H), and a weight of just 9.3kg the SCX-4200 fits easily on a small corner of your desk, working steadily as you work.

Professional output
Print and copy up to 600 x 600 dpi. Scan in colour at up to 600 x 2400 dpi optical, and up to 4800 x 4800 dpi enhanced.

Quick print and copy speeds
You're usually in a hurry. With print and copy speeds up to 19 ppm, the SCX-4200 can keep up.

Big capacity
The SCX-4200 features a 250-sheet cassette tray, a 50-sheet output capacity and a 10,000-page monthly duty cycle.

Short summary description Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm:
This short summary of the Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4200R, Laser, 600 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm:
This is an auto-generated long summary of Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4200R. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
11 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Labels, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
8 MB
Sound pressure level (printing)
53 dB
Sound power level (standby)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
9.3 kg
Other features
Dimensions (WxDxH)
409 x 362 x 232 mm
Image scaling/enlargement range
50 - 200%
Compatible operating systems
Windows 98/ Me/ 2000/ XP/ Vista Red Hat 7.1 + SuSe 7.1 + Mandrake 8.0 + Caldera OpenLinux 3.1 + Turbo Linux 7.0 + Slackware 8.1 + Mac 10.3, 10.4
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:36:38
Uk has collected 10 expert reviews for Samsung SCX-4200R multifunction printer Laser A4 600 x 600 DPI 18 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2013-08-31 01:36:34
mono laser printer, scanner and copier: Samsungs SCX-4200 is an unusual beast; a multifunction device based around a mono laser engine, rather than a colour inkjet. Its intended for home office or small office use, where colour output isnt as important as...
0%
Techtastic.ca
Updated:
2013-08-31 01:36:37
The SCX 4200 comes with a starter 1000 page toner cartridge to get you up and running. The standard replacement toner cartridge yields 3000 pages. Thanks to the Save Toner feature, cost per page printing ends up costing less than an inkjet. Samsung...
Good Toner Save feature, Compact size, 3 in 1, Colour Scanning, Cost...
Bad No USB cable included, Black and white printing and copying only...
80%
expertreviews.co.uk
Updated:
2013-08-31 01:36:38
Cheap all-in-one inkjet printers have been around for a fair while now, but its taken their laser equivalents much longer to achieve budget status. Samsung has brought the market up to speed, however, with its latest multi-function device, the SCX-420...
60%
Howstuffworks.com
Updated:
2013-08-31 01:36:33
Finding an affordable laser multifunction device for a SOHO environment has become much easier in the past few years. . . unless youve been looking for one in the under-$200 range. Thats been nearly impossible. Samsung, however, has given those looki...
Good Feature list is adequate, good value, laser-print quality...
Bad No above-average features, some paper-loading problems, Mac users may experience problems, no fax function...
Bottom line Finding an affordable laser multifunction device for a SOHO environment has become much easier in the past few years. . . unless youve been looking for one in the under-$200 range. Thats been nearly impossible. Samsung, however, has given those look...
60%
v3.co.uk
Updated:
2013-08-31 01:36:34
In a small office or home business, a laser-based all-in-one printer may make more sense than a colour inkjet.
60%
trustedreviews.com
Updated:
2013-08-31 01:36:37
Most multifunction printers take advantage of the relatively low cost of inkjet print engines, but for office use it's often more important to have low running costs and quick print. Samsung has recently released a replacement for its entry-level laser mu...
70%
macnews.com
Updated:
2013-08-31 01:36:38
As peripheral devices for our Macs continue to progress, the temptation is to conserve space instead of selecting the product for quality first. In this case, the Epson CX4200 (US$99) has the form factor, but not the function for its printer, but doe...
40%