location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS On-Line
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT20KRMXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304255710 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:27
The date of the most recent change of this product data-sheet in Icecat.
Safety Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 20 kVA 16000 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Warranty: 2 years repair or replace
Long product name APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s) :
The long product name of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS RT 20kVA RM 230V
More>>>
APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s):
The official description of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS RT, 16 kW / 20 kVA,Input 230V / Output 230V, Interface Port DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model, Rack Height 12 U.

Includes: CD with software, Rack Mounting support rails, Smart UPS signalling RS-232 cable, User Manual, Web/SNMP Management Card.

Short summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s):
This short summary of the APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line, Double-conversion (Online), 20 kVA, 16000 W, Sine, 40 - 70 Hz, 220 V

Long summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 16000 W. AC outlet types: C19 coupler, Power plug: Terminal, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 3840 VAh, Typical backup time at full load: 4.9 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 12U. Width: 432 mm, Depth: 773 mm, Height: 533 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Output power *
16000 W
Waveform *
Sine
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Maximum current
115 A
Number of output phases
1
Efficiency
93.7%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
59 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C19 coupler
Power plug
Terminal
AC outlets quantity
8 AC outlet(s)
Number of output IEC jumpers
2
Serial interface
Yes
Serial interface type
RS-232
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100Base-T
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
3840 VAh
Typical backup time at full load
4.9 min
Typical backup time at half load
15.2 min
Battery life (max)
5 year(s)
Battery recharge time
2.5 h
Hot-swap battery
Yes
Automatic battery test
Yes
Battery
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
12U
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
BSMI, EN/IEC 62040-2, EN/IEC 62040-1-1, VDE, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
773 mm
Height
533 mm
Weight
247.7 kg
Package width
610 mm
Package depth
1003 mm
Package height
990 mm
Package weight
314.1 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232
Manual
Yes
Software CD
Yes
Logistics data
Products per pallet
1 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Packaging content
Web/SNMP Management Card
Brand Image Product code Product Stock Price from
APC Smart-UPS RT192V RM Battery Pack 2 Rows uninterruptible power supply (UPS) APC Smart-UPS RT192V RM Battery Pack 2 Rows uninterruptible power supply (UPS)
(show image)
SURT192RMXLBP2 Smart-UPS RT192V RM Battery Pack 2 Rows 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)