APC logo

APC Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets

Data-sheet quality:
created/standardized by Icecat
Product views:
308031
Info modified on:
15 Oct 2024, 18:52:19
Warranty:
2 years repair or replace
Long product name APC Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets:

Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets

APC Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets:

High density, double-conversion on-line power protection with scalable runtime.

Short summary description APC Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets:

APC Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets, Double-conversion (Online), 15 kVA, 12000 W, Sine, 40 - 70 Hz, 220 V

Long summary description APC Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets:

APC Smart-UPS RT 15kVA, 230/400V, LCD, rackmount, 12U, 2x IEC Jumpers & 8x IEC 60320 C19 outlets. UPS topology: Double-conversion (Online), Output power capacity: 15 kVA, Output power: 12000 W. AC outlet types: C19 coupler, Power plug: Terminal, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 3840 VAh, Typical backup time at full load: 8.3 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 12U. Width: 432 mm, Depth: 773 mm, Height: 533 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.