location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop Internet PRO OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967468
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 23:46:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
  • - White
Long product name Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White :
The long product name of Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop Internet PRO OEM, White
More>>>
Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White:
The official description of Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech Cordless Internet Pro Desktop offers cordless freedom through radio frequency with secure encryption. The low profile cordless keyboard offers plug & play internet and multi-media control in Windows XP, without ever having to load additional drivers. The sleek silver accents will coordinate with contemporary colour PC systems. The mouse delivers cordless performance, and its smooth optical tracking eliminates the cleaning hassles associated with traditional ball-based mice. Available in black and white.

The Logitech brand is your assurance of premium quality from the world's leading expert in input devices. Each desktop is individually packaged, and ships in a multi-pack containing 10 units ideal for system integration.

Short summary description Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White:
This short summary of the Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop Internet PRO OEM, Wireless, RF Wireless, QWERTY, White, Mouse included

Long summary description Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White:
This is an auto-generated long summary of Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White based on the first three specs of the first five spec groups.

Logitech Cordless Desktop Internet PRO OEM. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: White. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Design
Product colour *
White
Features
Plug and Play
Yes
Power
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Weight & dimensions
Keyboard dimensions (WxDxH)
560 x 210 x 50 mm
Keyboard weight
1.35 kg
Other features
Internal
No
Compatible operating systems
Windows 95, 98, NT 4.0, 2000, Me, XP
Brand Image Product code Product Stock Price from
Logitech Cordless Desktop EX 110 keyboard Mouse included RF Wireless QWERTY Black Logitech Cordless Desktop EX 110 keyboard Mouse included RF Wireless QWERTY Black
(show image)
967561-0104 Cordless Desktop EX 110 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® S 510 keyboard RF Wireless Logitech Cordless Desktop® S 510 keyboard RF Wireless
(show image)
967557-0250 Cordless Desktop® S 510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop S 510 Media Remote, SD keyboard RF Wireless Logitech Cordless Desktop S 510 Media Remote, SD keyboard RF Wireless
(show image)
967555-0250 Cordless Desktop S 510 Media Remote, SD 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® S 510 Media Remote keyboard RF Wireless Logitech Cordless Desktop® S 510 Media Remote keyboard RF Wireless
(show image)
967555-0123 Cordless Desktop® S 510 Media Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless DT S 510 Media Remote US keyboard RF Wireless Logitech Cordless DT S 510 Media Remote US keyboard RF Wireless
(show image)
967555-0510 Cordless DT S 510 Media Remote US 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop S 510 US keyboard RF Wireless QWERTY Logitech Cordless Desktop S 510 US keyboard RF Wireless QWERTY
(show image)
967557-0100 Cordless Desktop S 510 US 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless Black Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless Black
(show image)
967468-0123?KIT Cordless Internet Pro Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 300 keyboard RF Wireless Logitech Cordless Desktop® LX 300 keyboard RF Wireless
(show image)
967545-0101 Cordless Desktop® LX 300 0.00
(excl. VAT)
0 (incl. VAT)