location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce AL-MX200DWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce AL-MX200DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC73031
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce AL-MX200DWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 30 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 295 MHz
  • - 12 kg
Long product name Epson WorkForce AL-MX200DWF :
The long product name of Epson WorkForce AL-MX200DWF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

295MHz CPU, 256MB RAM, 1200dpi, 30ppm, USB 2.0, Fast Ethernet, Wi-Fi, A4, PCL6/PostScript 3, 12kg, Grey
More>>>
Epson WorkForce AL-MX200DWF:
The official description of Epson WorkForce AL-MX200DWF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson WorkForce AL-MX200DWF is a wireless LED 4-in-1 printer with standard ADF for multi-page scanning, copying and faxing. This 4-in-1 features double-sided printing, fast print speeds and a large duty cycle for high-performance printing. With one of the best Total Cost of Ownerships (TCOs) in its class, this affordable model is ideal for small office and home office users.

The Epson WorkForce AL-MX200DWF is Wi-Fi and network--ready for sharing across small workgroups, but can also be used on individual user desktops thanks to its compact size. It also features a retractable paper tray which, when the printer is not in use, can be folded away.

The Epson WorkForce AL-MX200DWF's toner cartridge is easy to replace. Users simply insert the cartridge into the toner slot and twist to connect. No mess, no hassle, no problem.

In addition, users can print and share from anywhere in the office, thanks to Epson's mobile printing app, Epson iPrint. This easy-to-use application allows workers to print wirelessly from smartphones and tablet PCs.

Documents can be scanned straight to USB, ideal for quick document sharing or saving files to portable memory devices. In addition, documents can be scanned and sent directly to email accounts, ensuring important paper documents can be shared instantly to members of staff anywhere.

With the Epson WorkForce AL-MX200DWF businesses can concentrate on their work, without any downtime, as its high-performance, user-friendly features offers great peace of mind and productivity.

- Affordable: One of the best TCOs in its class
- High performance: 30ppm, Wi-Fi and 30,000-page duty cycle
- Economical: Standard double-sided printing
- Epson iPrint: Print from smartphones and tablet PCs
- Easy sharing: Scan to USB, FTP and email

Short summary description Epson WorkForce AL-MX200DWF:
This short summary of the Epson WorkForce AL-MX200DWF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce AL-MX200DWF, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey

Long summary description Epson WorkForce AL-MX200DWF:
This is an auto-generated long summary of Epson WorkForce AL-MX200DWF based on the first three specs of the first five spec groups.

Epson WorkForce AL-MX200DWF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
45 s
Time to first page (black, normal)
7 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail
Input colour depth
24 bit
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
8 MB
Fax speed dialing (max numbers)
99
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 6, PostScript 3
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
260 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IPv4
Supported network protocols (IPv6)
TCP/IPv6
Management protocols
SNMP, HTTP, DHCP, BOOTP, mDNS, WSD, SMTP, POP3, TCP/IPv4, TCP/IPv6
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
295 MHz
Sound pressure level (printing)
54.5 dB
Sound pressure level (quiet mode)
25.5 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1000 W
Power consumption (standby)
55 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
398 mm
Height
365 mm
Weight
12 kg
Packaging data
Package width
510 mm
Package depth
542 mm
Package height
486 mm
Package weight
15 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.09 m
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.09 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Network ready
Yes
Power supply type
AC
Connection to PC
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Connectivity technology
Wired & Wireless
Networking standards
IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 06:59:12
Uk has collected 6 expert reviews for Epson WorkForce AL-MX200DWF and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
digitalversus.com
Updated:
2013-08-30 06:59:12
The Epson WorkForce AL-M200DW is a monochrome single-function laser printer designed for small businesses and home offices. It performs duplex prints, has Wi-Fi and promises efficiency, reliability, low printing costs...
Good WiFi and duplex, Ultracompact, Quick and responsive, Good print quality, Easy to use...
Bad Only one paper tray, Loud, Consumes a lot of electricity on standby (4 W)...
Bottom line The Epson WorkForce AL-M200DW is fast and compact and provides good quality B&W prints, but it has no bells and whistles. If basic black and white printing is all you need, it could be a good choice for your business...
60%
Country Distributor
Deutschland 1 distributor(s)