location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra TALK BT HDST

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra TALK BT HDST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92200000-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055024788
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra TALK BT HDST
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HD Voice for clear conversations and exceptional sound quality.
  • - Stream GPS and music directly to headset. Connects to 2 Bluetooth devices at the same time.
  • - Flexible eargels for maximum comfort.
  • - Up to 9 hours of battery to let you talk all day.
  • - Intuitive design that is easy to use with the on/off slide control, a dedicated battery LED to inform you when you need to recharge, and a Bluetooth LED to confirm your connection.
Long product name Jabra TALK BT HDST :
The long product name of Jabra TALK BT HDST. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra TALK BT HDST
More>>>
Jabra TALK BT HDST:
The official description of Jabra TALK BT HDST as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the best of sound and user-friendliness with this Bluetooth headset.

Short summary description Jabra TALK BT HDST:
This short summary of the Jabra TALK BT HDST data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra TALK BT HDST, Wireless, Calls/Music, 9.5 g, Headset, Black

Long summary description Jabra TALK BT HDST:
This is an auto-generated long summary of Jabra TALK BT HDST based on the first three specs of the first five spec groups.

Jabra TALK BT HDST. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 9.5 g. Product colour: Black

Crystal clear sound

Every call will come through in HD quality*, giving you crisp, clear sound without disruptions. The Jabra Talk also uses digital signal processing and a noise filtering mic to make sure the other party hears only your voice.
*Device dependent

Connect 2 devices at the same time

>With the Multiuse™ feature, you can easily connect to two devices at the same time. When one of them rings, the Jabra Talk will automatically stream the right call when you answer. If a new call comes through on the other phone, you’ll get an alert and the option to pick it up.

Easy to use

Jabra Talk is designed for new Bluetooth users and comes with an intuitive on/off slider button. The volume automatically adjusts to adapt to your environment. You also get spoken updates when the Jabra Talk is connected or when the battery is running low.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Operating keys
Multi-key, Play/Pause, Volume +, Volume -
Volume control
Digital
LED indicators
Yes
HD voice
Yes
Auto-connect
Yes
Certification
CE, FCC, IC, GOST, REACH
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
3.0
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Impedance
32 Ω
Microphone
Microphone type *
Boom
Microphone frequency
300 - 3000 Hz
Microphone sensitivity
14 dB
Microphone direction type
Omnidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Rechargeable battery
Yes
Talk time
6 h
Battery charge indicator
Yes
Battery recharge time
2 h
Battery
Standby time
192 h
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 35 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
16 mm
Depth
53 mm
Height
24 mm
Weight
9.5 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
Micro-USB
Quantity
1
Technical details
Removable earhook
Yes
Compliance certificates
RoHS
Supplier features
Material
ABS synthetics, Polycarbonate
Other features
Voice guidance
Yes
Voice guidance languages
English, Japanese
Number of products included
1 pc(s)
Frequency range
50 - 60 Hz
Auto power off
No
Battery level indicator
Yes
USB charger included
Yes
Recharge indicator
Yes
Input voltage
100 - 240 V
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:31:43
Uk has collected 7 expert reviews for Jabra TALK BT HDST and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
beginnerstech.co.uk
Updated:
2014-03-30 05:51:08
If you're looking to buy your first Bluetooth headset, you're probably not looking for a pricey, top-of-the-line model with a ton of features you never even knew existed. Chances are you're looking for something more like the £20.35 Jabra Talk. It's easy...
Good It's still a perfectly decent headset, especially if this is your first time using Bluetooth.
Bad Calls made with the Talk have very low volume and sound a bit muffled. Even worse is that it sounds like there is next to no noise cancellation...
Bottom line Once paired, you can initiate voice dialing by holding down the Call button for a couple of seconds. It will initiate whatever voice control you use, like Google Voice or Siri. I had no trouble making calls, asking Siri to play some music, or having Goog...
60%
pcmag.com
Updated:
2014-01-03 19:31:43
If you're looking to buy your first Bluetooth headset, you're probably not looking for a pricey, top-of-the-line model with a ton of features you never even knew existed. Chances are you're looking for something more like the $29.99 (list) Jabra Talk. It'...
Good Inexpensive. Good incoming call quality.
Bad Poor noise cancellation. Finicky to find a good fit...
Bottom line The Jabra Talk is a no-frills Bluetooth headset that's heavy on value and light on features...
70%
phonearena.com
Updated:
2014-01-03 19:31:43
Not everyone requires a fancy-schmancy or feature rich Bluetooth headset to get by, but rather, some would simply prefer a more humble offering to chit-chat with another person – while still being relatively easy on the wallet. Well people, the Jabra...
Bottom line We all know the good saying of “you get what you pay,” right? Well people, those words ring loudly in this case, since the Jabra TALK fails to deliver a decent chatting experience – that’s unless you’re in the middle of nowhere with no background nois...
50%
androidguys.com
Updated:
2014-08-31 10:18:06
In the world of BlueTooth headsets, the Jabra TALK is actually achieving mediocrity at its height. I own several BT units from the Jawbone HD to my LG HBS-700 stereo headset, and the Jabra falls squarely in between. What you get is enough customizable par...
Good Small but not too small as to get lost easily, Microphone seemed to pick up my voice w/o sounding tinny and hollow, Battery life was outstanding in standby and for use, Adjusts volume automatically...
Bad Uninspired design, I personally could not use without one of the Earhooks, Activation button placed awkwardly, I could not find a dedicated Android app for the Jabra TALK in Google Play...
0%
Brand Image Product code Product Stock Price from
Jabra Step BT Stereo HDST Jabra Step BT Stereo HDST
(show image)
100-97000000-40 Jabra Step BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Sport Pulse Special Edition Jabra Sport Pulse Special Edition
(show image)
100-96100010-60 Jabra Sport Pulse Special Edition 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Talk2 Jabra Talk2
(show image)
100-92330000-60 Jabra Talk2 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPORT COACH WIRELESS,YLW Jabra SPORT COACH WIRELESS,YLW
(show image)
100-97500000-60 Jabra SPORT COACH WIRELESS,YLW 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Rox Sport (White) Jabra Rox Sport (White)
(show image)
100-96400002-60 Jabra Rox Sport (White) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEP BT Stereo HDST Jabra STEP BT Stereo HDST
(show image)
100-97000000-60 Jabra STEP BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEALH BT HDST Jabra STEALH BT HDST
(show image)
100-99800000-60 Jabra STEALH BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver
(show image)
100-99600000-81 STYLE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)