HP logo

HP Officejet 7310xi All-in-One Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117137
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
10 Jun 2008
Bullet Points HP Officejet 7310xi All-in-One Printer:
  • - Save time & use up to 50 percent less paper with economical auto two-sided print, fax, scan, and copy capabilities. Work more productively using 50-sheet automatic document feeder for easy, unattended printing, faxing, scanning, and copying—up to legal size.
  • - Get more work done in less time—print and copy black text and color graphic documents faster with breakthrough performance up to 30 pages per minute laser-quality black, up to 20 pages per minute color.
  • - Enjoy the added convenience and productivity of simple all-in-one sharing with the built-in wired networking. Share photo printing, fax sending, scanning, access to camera memory cards and saving photos to multiple office PCs.
  • - Print and view photos without a PC—use memory cards7 and image display, HP Photo Proof Sheet to select and print photos, or print photos directly from PictBridge-enabled cameras using front USB port. Plus, wireless printing from camera phones.²
  • - Make a positive impression every time with professional photo-quality color and laser-quality black. Enjoy the flexibility of 4800 optimized dpi³ and 4-ink color, optional 6-ink color4 or professional-quality black-and-white photo printing6
  • - Remote printing is a convenient way to print from your notebook, and have documents and photos ready for pick up on the other end. Easily send and print files, while on the go, to an all-in-one¹ using HP Instant Share service and the Internet.
Long product name HP Officejet 7310xi All-in-One Printer:

Officejet 7310xi All-in-One Printer

HP Officejet 7310xi All-in-One Printer:

Enhance productivity for everyone with an HP Officejet 7310. Built-in wired networking enables multi-user sharing. Legal-size flatbed copy and scan, plus professional photo quality, 2.5-inch image display and auto two-sided print, fax, scan, and copy.

Short summary description HP Officejet 7310xi All-in-One Printer:

HP Officejet 7310xi All-in-One Printer

Long summary description HP Officejet 7310xi All-in-One Printer:

HP Officejet 7310xi All-in-One Printer

Reasons to buy
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.