location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1402
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7293A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 7 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 16 MB
Long product name HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm :
The long product name of HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PSC 1402 All-in-One Printer
More>>>
HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm:
The official description of HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP PSC 1400 all-in-one printer, scanner, copier combines HP reliability and simplicity into one ultra compact product. Print vibrant photos and laser-quality black text. Easily make color copies and photo reprints without a PC, and high-quality scans at 600 x 2400-dpi optical resolution. Enjoy efficient ink cartridge design, and quick print and copy speeds up to 18 ppm black, up to 13 ppm color. Organize, edit and share photos with included HP Image Zone software and HP Instant Share service

Short summary description HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm:
This short summary of the HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1402, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm:
This is an auto-generated long summary of HP PSC 1402 Inkjet A4 4800 x 1200 DPI 7 ppm based on the first three specs of the first five spec groups.

HP PSC 1402. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 120 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 120 DPI
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
TWAIN version
1.1
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Performance
Card reader integrated
No
Internal memory *
16 MB
Design
Product colour *
Grey
Market positioning *
Home & office
Power
Power consumption (average operating)
70 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz