location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB49710
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD :
The long product name of Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Check-in desk printer
More>>>
Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD:
The official description of Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fuss-free integration Easily integrate the TM-L500A into any airport; the printer is fully compatible with airline communication protocols, including the AEA2009 protocol and all IATA standards for printing boarding passes and baggage tags. It also incorporates a driver for printing from any Windowss® application. This wide compatibility protects the future of your investment by supporting IATA’s CUPPS initiative for next-generation airport software platforms. Improved check-in efficiency Improve efficiency at the check-in desk and reduce customer queues with the TM-L500A’s fast print speeds. And with its ultra-compact, lightweight design, there’s more placement flexibility, so you can reclaim valuable counter space. Flexible features Customise the TM-L500A to meet the individual needs of each airport or airline with a range of options, including LCD screen and control board, RFID reader/writer and external paper roll holder. Adapting for kiosks is simple thanks to the modular construction and removable casing. Easy to use Even the most inexperienced operator will find the TM-L500A easy to use. It enables the creation and storage of profiles containing unique settings to make switching between multiple airlines’ settings fast and straightforward. {b }
Fast and efficient - Print baggage tags or boarding passes
Fuss-free integration - Supports CUPPS & AEA2009 protocol
Windowss® driver - Print from any Windowss® application
Easy to use - Store profiles containing settings
Small footprint - Free up counter space

Short summary description Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD:
This short summary of the Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD, China, 10 - 80%, 2.8 g, 1 pc(s), 244 mm, 338 mm

Long summary description Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD:
This is an auto-generated long summary of Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD based on the first three specs of the first five spec groups.

Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD. Country of origin: China. Weight: 2.8 g. Quantity per pack: 1 pc(s), Package width: 244 mm, Package depth: 338 mm. Products per pallet: 64 pc(s), Pallet gross width: 120 cm, Pallet gross height: 100 cm

Features
Country of origin
China
Operational conditions
Relative humidity
10 - 80%
Weight & dimensions
Weight
2.8 g
Packaging data
Quantity per pack
1 pc(s)
Package width
244 mm
Package depth
338 mm
Packaging data
Package height
238 mm
Package weight
3.98 kg
Logistics data
Products per pallet
64 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet (UK)
96 pc(s)
Products per pallet layer (UK)
12 pc(s)
Pallet length (UK)
2.68 m