location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D110 (103): Customer Display, USB, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D110 (103): Customer Display, USB, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61B133103
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946526720
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DM-D110 (103): Customer Display, USB, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 690 cd/m²
  • - Mean time between failures (MTBF): 20000 h
  • - Interface: USB 2.0
Long product name Epson DM-D110 (103): Customer Display, USB, White :
The long product name of Epson DM-D110 (103): Customer Display, USB, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DM-D110 (103): Customer Display, USB, White
More>>>
Epson DM-D110 (103): Customer Display, USB, White:
The official description of Epson DM-D110 (103): Customer Display, USB, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2x20 character format dot-matrix panel gives the DM-D series ample power to convey your message. The wide viewing angle of the vacuum-fluorescent panel and the clear display, plus a tilt and swivel head that can be adjusted to any position make these displays supremely easy to read. In addition, the high-speed data transfer rate of up to 115200 bps enables speedy display of information while the built-in flash memory supports extensive fonts.

Short summary description Epson DM-D110 (103): Customer Display, USB, White:
This short summary of the Epson DM-D110 (103): Customer Display, USB, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DM-D110 (103): Customer Display, USB, White, 2 lines, 690 cd/m², Green, White, 20000 h, China

Long summary description Epson DM-D110 (103): Customer Display, USB, White:
This is an auto-generated long summary of Epson DM-D110 (103): Customer Display, USB, White based on the first three specs of the first five spec groups.

Epson DM-D110 (103): Customer Display, USB, White. Display number of lines: 2 lines, Display brightness: 690 cd/m², Illumination colour: Green. Product colour: White, Mean time between failures (MTBF): 20000 h, Country of origin: China. Interface: USB 2.0. Weight: 0.29 g. Quantity per pack: 1 pc(s), Package width: 185 mm, Package depth: 310 mm

Display
Display number of lines
2 lines
Display brightness
690 cd/m²
Display illumination
Yes
Illumination colour
Green
Features
Product colour
White
Mean time between failures (MTBF)
20000 h
Country of origin
China
Ports & interfaces
Interface *
USB 2.0
Weight & dimensions
Weight
0.29 g
Packaging data
Quantity per pack
1 pc(s)
Package width
185 mm
Package depth
310 mm
Package height
90 mm
Package weight
1 kg
Country Distributor
Deutschland 1 distributor(s)