Product Brochure/Datasheet
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 800 DPI Black, Silver
- - Ambidextrous USB Type-A
- - Scroll type: Wheel Buttons quantity: 3
- - Power source: Cable 1.8 m
Long product name CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI
:
The long product name of CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Optical, 800dpi, USB, Silver/Black
More>>>
CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI:
The official description of CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Digital Persona's fingerprint sensor protects from unauthorized access with the patented, three-dimensional "active capacitance sensing technology". In addition to biometry, the mouse also offers an ergonomic design: gripping recesses on the sides provide a pleasant feel and make it easier to guide the mouse.
- Digital Persona's patented active capacitance sensing technology delivers a higher signal-to-noise ratio than passive sensing
- Incorporates Digital Persona TCS2 TouchChip® sensor
- Resistant to electical surge
- Matching on device possible
- Template on device possible
Short summary description CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI:
This short summary of the CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
CHERRY FingerTIP ID M-4230, Ambidextrous, Optical, USB Type-A, 800 DPI, Black, Silver
Long summary description CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI:
This is an auto-generated long summary of CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.
CHERRY FingerTIP ID M-4230. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black, Silver