location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBAA2B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBAA2B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045494796
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:44:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For syncing and charging
  • - Hi-Speed data transmission up to 0.48 Gbit/s
  • - Suitable for many mass storage devices and peripherals such as hard disks or HUBs
Warranty: 300 months
Long product name Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black :
The long product name of Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Cable, 2m
More>>>
Short summary description Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black:
This short summary of the Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USBAA2B, 1.8 m, USB A, USB A, USB 2.0, Male/Male, Black

Long summary description Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black:
This is an auto-generated long summary of Microconnect USBAA2B USB cable USB 2.0 1.8 m USB A Black based on the first three specs of the first five spec groups.

Microconnect USBAA2B. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USB 2.0 A-A 1m M-M USB cable USB A Transparent
(show image)
USBAA1T USB 2.0 A-A 1m M-M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAA1 USB cable USB 2.0 1 m USB A Grey
(show image)
USBAA1 USBAA1 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAA05 USB cable USB 2.0 0.5 m USB A Grey
(show image)
USBAA05 USBAA05 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB 2.0 A-A 5m M-M USB cable USB A Transparent
(show image)
USBAA5T USB 2.0 A-A 5m M-M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB 2.0 A-A 3m M-M USB cable USB A Transparent
(show image)
USBAA3T USB 2.0 A-A 3m M-M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAA5 USB cable USB 2.0 5 m USB A Grey
(show image)
USBAA5 USBAA5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAA2 USB cable USB 2.0 1.8 m USB A Grey
(show image)
USBAA2 USBAA2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAA3 USB cable USB 2.0 3 m USB A Grey
(show image)
USBAA3 USBAA3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)