location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 39A Black toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39A Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1339AG
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 11:53:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 39A Black toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 18000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name HP 39A Black toner cartridge 1 pc(s) Original :
The long product name of HP 39A Black toner cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39A Government LaserJet 4300 Series Smart Print Cartridge
More>>>
Short summary description HP 39A Black toner cartridge 1 pc(s) Original:
This short summary of the HP 39A Black toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 39A Black, 18000 pages, Black, 1 pc(s)

Long summary description HP 39A Black toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 39A Black toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 39A Black. Black toner page yield: 18000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
LaserJet 4300
Quantity per pack *
1 pc(s)
Black toner page yield *
18000 pages
Type *
Original
Printing colours *
Black
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package width
385 mm
Package depth
192 mm
Package height
312 mm
Package weight
3.2 kg
Other features
Print technology
Laser printing