location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre One 23-e000ed Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre One
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-e000ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3T05EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:59:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre One 23-e000ed Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver 120 W
  • - Intel® Core™ i5 i5-3470T 2.9 GHz
  • - 59.9 cm (23.6") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 1 TB HDD
  • - 1.02 TB Intel® HD Graphics 2500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 8 64-bit
More>>>
Short summary description HP Spectre One 23-e000ed Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Silver:
This short summary of the HP Spectre One 23-e000ed Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre One 23-e000ed, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description HP Spectre One 23-e000ed Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Silver:
This is an auto-generated long summary of HP Spectre One 23-e000ed Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Silver based on the first three specs of the first five spec groups.

HP Spectre One 23-e000ed. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Operating system installed: Windows 8. Product colour: Silver

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3470T
Processor cores
2
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
2.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i5-3400 Desktop series
FSB Parity
No
PCI Express configurations
2x8
Tcase
65 °C
CPU multiplier (bus/core ratio)
29
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3 1333/1600
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA II
Optical drive type *
No
Graphics
Discrete graphics card memory
1.02 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H61
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Bundled software
Microsoft App Store; HP Connected Music; HP Connected Remote; HP Connected Photo; HP NFC; sMedio 360; Adobe Photoshop Elements; Adobe Premier Elements; HP Support Assistant
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
2011B
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
65703
Power
AC adapter power
120 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width (with stand)
448 mm
Depth (with stand)
179 mm
Height (with stand)
570 mm
Weight (with stand)
7.1 kg
Package weight
11.8 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Other features
Graphics card family
Intel, NVIDIA
AC adapter output current
11.8 A
Package dimensions (WxDxH)
527 x 228 x 664 mm
Power auto-sensing
Yes
Storage drive interface
Serial ATA II
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:16:03
Uk has collected 17 expert reviews for HP Spectre One 23-e000ed Intel® Core™ i5 i5-3470T 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2013-08-01 03:15:59
If there was any doubt about the importance of design in the PC world, the recent spate of beautifully made all-in-one desktops, like the Apple iMac 21.5-Inch (Late 2012), and the Asus ET2300INTI-B022K should make it clear that the look and feel of a PC i...
Bottom line The HP Spectre One 23-e010se is a beautifully designed all-in-one desktop PC that offers a serviceable (but pricey) alternative to the iMac...
80%
expertreviews.co.uk
Updated:
2013-08-01 03:15:59
While all-in-one computers are a great way to get desktop performance in a slim case with a large screen, it's fair to say that PC models haven't always been particularly attractive. HP is changing that perception with its beautifully designed Envy Spe...
Bottom line A stylish all-in-one with NFC, but its lack of touchscreen and underpowered hardware fail to impress...
60%
alphr.com
Updated:
2013-08-01 03:16:00
HP reserves the Spectre name for its top-end, premium products, and there's no denying the SpectreONE fits the bill. Glance at this all-in-one, though, and you could be forgiven for thinking it isn't an HP device at all – from its silver stand to its styl...
Bottom line A stylish, high-quality desktop all-in-one that's pipped to the post by the iMac that inspired it...
83%
itpro.co.uk
Updated:
2013-09-14 01:40:52
HP has revamped the desktop space with the self-serviceable Z1 Workstation , but not every office needs all-in-ones with high-end workstation hardware or screens that lift up to allow component access. Its latest desktop, the SpectreONE, could fit the bil...
Good Great design; Transfer files using NFC; Good screen; Gesture pad...
Bad High price; Competition from iMac; Middling specification...
Bottom line The SpectreONE gets off to a good start with its stunning looks and good build quality, and it continues to impress with a high-quality screen - once HP's software has been reined in. Its specification can't compete with even the cheapest 21.5in iMac, th...
80%
tbreak.ae
Updated:
2016-12-01 16:03:51
Editor’s Note:Updated on 08/11/12 to include review of the bundled trackpad which was not available when this review was originally published.Try as I might, I can’t seem to get my office space organized. Hiding behind my monitor are stacks of graphics...
Good Great audio, sleek design, NFC, stays fairly quiet and cool, trackpad makes for interesting way to interact with Windows...
Bad Mouse needs a better scroll function, average gaming performance, no optical drive...
Bottom line HP have been making AIO PCs for a while, and the Spectre One marks a sleek addition to the company’s repertoire. However on the performance side of things, it can be a bit of a mixed bag. While the Spectre One excels at being a hub for enjoying HD cont...
80%
computershopper.com
Updated:
2013-08-01 03:15:59
& Design With its thin profile, silver exterior, and 23-inch edge-to-edge glass screen, HP's Spectre One 23 all-in-one certainly looks the part of a premium desktop, even inviting comparisons to Apple's category-leading iMac. And with the Intel Core i...
Good Slim design, Wireless keyboard, mouse, touch pad included, Bundled Adobe Photoshop Elements and Premiere Elements, Easily upgradable...
Bad Expensive for a 23-inch all-in-one, No touch screen, Flash cache drive costs extra, Low-end Nvidia graphics limit gaming performance...
Bottom line HP's premium Spectre One desktop is slim, sleek, and powerful in our test configuration. But with no touch screen, this Windows 8 machine feels incomplete, despite a trio of bundled wireless peripherals...
60%
toptenreviews.com
Updated:
2013-08-01 03:15:59
All-in-one PCs should simplify your life, removing computer clutter and offering a central computing hub for everyone in the family. The HP Spectre One 23-e010se offers a sleek and beautiful design, making it an impressive piece of hardware in any loca...
Good This PC has a stunning design that will look beautiful in any space of your home...
Bad It doesn't have an optical drive, so you can't run DVDs or Blu-ray Discs...
Bottom line If you buy an HP Spectre One 23-e010se, you're paying for beautiful design, moderate computing power and an HD webcam. At its high price tag, this is not enough, especially since you'll have to buy an external optical drive. If this computer offered a tou...
84%
pcmag.com
Updated:
2013-08-01 03:15:59
If there was any doubt about the importance of design in the PC world, the recent spate of beautifully made all-in-one desktops, like the Apple iMac 21.5-Inch (Late 2012), and the Asus ET2300INTI-B022K should make it clear that the look and feel of a P...
Good Gorgeous design, Excellent 1080p display and Beats Audio, Feature set includes HDMI input and NFC sensor, Intel Core i7 quad-core processor and Nvidia graphics...
Bad Premium price for only mid-range performance, No optical drive, Unsightly power brick...
Bottom line The HP Spectre One 23-e010se is a beautifully designed all-in-one desktop PC that offers a serviceable (but pricey) alternative to the iMac...
80%
tbreak.ae
Updated:
2013-08-01 03:16:01
Editor’s Note:Updated on 08/11/12 to include review of the bundled trackpad which was not available when this review was originally published.Try as I might, I can’t seem to get my office space organized. Hiding behind my monitor are stacks of graphics...
Good Great audio, sleek design, NFC, stays fairly quiet and cool, trackpad makes for interesting way to interact with Windows...
Bad Mouse needs a better scroll function, average gaming performance, no optical drive...
Bottom line HP have been making AIO PCs for a while, and the Spectre One marks a sleek addition to the company’s repertoire. However on the performance side of things, it can be a bit of a mixed bag. While the Spectre One excels at being a hub for enjoying HD cont...
80%
pcworld.com_techhive.com
Updated:
2013-09-04 02:20:14
HP's Spectre One is in large part, a successful all-in-one design. But unlike some of the similarly-priced competition, it lacks a touchscreen and a TV tuner. The latter is a popular option for all-in-ones, which often double as entertainment centers in s...
Good Attractive design, Decent performance...
Bad No touchscreen, Pricey memory upgrades...
Bottom line Lacking a touchscreen, some might bypass the Spectre One, but it's a good performer, decently styled and will serve most users just fine. Buy it with the minimal amount of memory and upgrade yourself if needs be...
60%
techreviewsource.com
Updated:
2014-01-29 01:28:25
The HP Spectre One is an eye-catching 23-inch Windows 8 desktop PC that has a very iMac-like design. It has an Intel Core i5 CPU, 8GB of RAM and a 1TB hard drive, so it's definitely got enough power for almost anyone. Surprisingly it lacks a touch screen...
Good Sleek design, All wireless peripherals, Highquality display, Solid performance...
Bad No touch screen...
80%