location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK479AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK479AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962348505 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1750 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Warranty: 1 year
Long product name HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI :
The long product name of HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VK479AA - Optical, 1750dpi, 1x AA, 82.5g, Black
More>>>
HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI:
The official description of HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work in style, wherever, without compromising functionality with this wireless mouse. The non-slip rubber sides add control, while the sensor ensures maximum precision.

- Cut the cable and the clutter, as you enjoy the freedom of 27MHz wireless technology.
- Work with confidence, wherever your day takes you! The optical sensor with adjustable sensitivity (1250 CPI default, 1750 CPI max) works on many surfaces, while the single AA battery lasts up to six months.
- You'll never lose a receiver again! The mini-receiver is so slim you can store it inside the mouse.
- Designed for comfort and ease of use, the rubber sides and symmetric design provide a comfortable and secure grip for left or right hand use.
- The rubber trim on the scroll wheel provides superb control as you scroll up and down, while the green LED scroll wheel illumination indicator lets you adjust sensitivity and warns of low battery.

Short summary description HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI:
This short summary of the HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP VK479AA, Ambidextrous, Optical, RF Wireless, 1750 DPI, Black

Long summary description HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI:
This is an auto-generated long summary of HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI based on the first three specs of the first five spec groups.

HP VK479AA. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Frequency band
0.027 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
98 mm
Depth
60 mm
Height
34.5 mm
Weight
82.5 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Other features
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 18:29:10
Uk has collected 2 expert reviews for HP VK479AA mouse Office Ambidextrous RF Wireless Optical 1750 DPI and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2013-06-12 18:29:09
If you don't get along with using the built-in trackpad of your laptop - maybe because you feel it is uncomfortable to use, or your wrist keeps accidentally touching it, flinging the cursor halfway across your screen - then getting a small mouse to use wi...
Good Responsive, Works on lots of surfaces, Easily portable, Comfortable...
Bad Not great with desktops...
90%
techradar.com/au/
Updated:
2014-04-13 02:14:43
If you don't get along with using the built-in trackpad of your laptop - maybe because you feel it is uncomfortable to use, or your wrist keeps accidentally touching it, flinging the cursor halfway across your screen - then getting a small mouse to use wi...
Good Responsive, Works on lots of surfaces, Easily portable, Comfortable...
Bad Not great with desktops...
Bottom line All in all this is a fantastic mouse for working on a laptop while on the go. It's fast, responsive and easy to carry - it's also great value. The only thing that lets it down is the slightly brittle feel to its plastic shell, and the fact that if you ju...
90%