location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Security Slot Adapter Kit for Ultrabook

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Security Slot Adapter Kit for Ultrabook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64995WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0858966499532 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:34
The date of the most recent change of this product data-sheet in Icecat.
Kensington K64995WW user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K64995WW user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Security Slot Adapter Kit for Ultrabook
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Attractive K-slot adapter for Macbook Air and Ultrabooks lacking a K-slot
  • - Compatible with Ultrabook® and MacBook® laptops
  • - Security Slot adapter diameter: 1.5” (40mm)
  • - What’s Inside: Security Slot Adapter, tape, glue
  • - Compatible with any tablet, simply apply the adapter to the back of the tablet and lock
Warranty: 5 years
Long product name Kensington Security Slot Adapter Kit for Ultrabook :
The long product name of Kensington Security Slot Adapter Kit for Ultrabook. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Security Slot Adapter Kit for Ultrabook
More>>>
Kensington Security Slot Adapter Kit for Ultrabook:
The official description of Kensington Security Slot Adapter Kit for Ultrabook as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultrabook™ and MacBook Air® laptops are valuable business tools and highly desirable for thieves. But they can pose a real challenge when it comes to security. The fact is some ultra-thin laptops lack a security slot making it impossible to attach a lock and secure it from theft. Fortunately there’s a solution that’s just as slim and sleek as the Ultrabook itself.

The Kensington Security Slot Adapter securely attaches to your Ultrabook and other peripheral devices that do not already have Kensington's built-in security slot. Simply attach the adapter with the included ultra-strong, industrial-strength adhesive and you’re ready to use a laptop lock to protect your investment against theft (lock sold separately). Your Ultrabook is now ultra secure.

Attractive K-slot adapter for Macbook Air and Ultrabooks lacking a K-slot
Compatible with Ultrabook® and MacBook® laptops
Security Slot adapter diameter: 1.5” (40mm)
What’s Inside: Security Slot Adapter, tape, glue
Compatible with any tablet, simply apply the adapter to the back of the tablet and lock

Short summary description Kensington Security Slot Adapter Kit for Ultrabook:
This short summary of the Kensington Security Slot Adapter Kit for Ultrabook data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Security Slot Adapter Kit for Ultrabook, Multicolour, White, 1 pc(s), Macbook Air, Ultrabook, 30 g

Long summary description Kensington Security Slot Adapter Kit for Ultrabook:
This is an auto-generated long summary of Kensington Security Slot Adapter Kit for Ultrabook based on the first three specs of the first five spec groups.

Kensington Security Slot Adapter Kit for Ultrabook. Product colour: Multicolour, White, Quantity per pack: 1 pc(s), Compatibility: Macbook Air, Ultrabook. Weight: 30 g

Features
Product colour *
Multicolour, White
Quantity per pack *
1 pc(s)
Features
Compatibility
Macbook Air, Ultrabook
Weight & dimensions
Weight
30 g
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)