location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H4J90AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4J90AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382954404 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2016
Product end of life date
Bullet Points HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 1.42 kg
Warranty: 1 year
Long product name HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black :
The long product name of HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Professional Top Load Case, 1.42kg, black
More>>>
HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black:
The official description of HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering ample storage space for folders and other documents alongside a laptop up to 15.6 diagonal inches, the HP Professional Top Load Case holds everything you need for a busy day in and out of the office or around the world.

Short summary description HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black:
This short summary of the HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H4J90AA, Briefcase, 39.6 cm (15.6"), Shoulder strap, 1.42 kg

Long summary description HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of HP H4J90AA laptop case 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

HP H4J90AA. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 1.42 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
419 mm
Depth
146 mm
Height
311 mm
Weight
1.42 kg
Other features
Number of products included
1 pc(s)
Country Distributor
Polska 1 distributor(s)