location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 22xi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4D30AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111358912 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Sep 2015
Product end of life date
Bullet Points HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED IPS
  • - 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 28 W
Warranty: Limited one-year parts and repair labour
Long product name HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver :
The long product name of HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.6 cm (21.5") IPS LED, 1920 x 1080, 250 cd/m2, 1000:1, 7 ms, VGA, HDMI & DVI-D (HDCP)
More>>>
HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver:
The official description of HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your everyday monitor just got an upgrade
Share photos, videos, and games with everyone in the room and experience the same great views from almost any angle on the all new HP Pavilion 22xi 54.6 cm (21.5") IPS LED Backlit Monitor. Incredible performance, vivid colors, and smart HP My Display software sweeten the deal.

Less distortion. Less blurring. Happy spectators
In-plane Switching (IPS), the color-rich technology you know and love in tablets, mobile devices, and televisions, is now available in a micro-thin display designed for the home. That means image and color consistency from almost anywhere in the room.

Beauty and brains
Modernize your home desktop with a contemporary, bezel-less design that delivers maximum views of all your favorite images and on-screen content. Save space in style, too. The unique, micro-thin profile fits virtually anywhere without taking up valuable space. Do more with a dual-monitor setup enabled by the smart, plug-and-play design. Stay connected to current and evolving devices with built-in VGA, DVI, and HDMI inputs (with HDCP).

Jaw-dropping details
Bring your memories to life with eye-popping details. HP Enhance+ delivers super-crisp images and advanced noise reduction. Enjoy a crisp, detailed view with Full HD 1920 x 1080 resolution and 10,000,000:1 dynamic contrast ratio. Give your photos, videos, and online games3 more depth and
see the difference with deeper blacks and whiter whites.

Software that simplifies
Control power-saving modes and customize screen settings with integrated HP My Display software, which also lets you partition your screen so you can work with multiple open application windows at the same time.

HP on your side
Help reduce your power consumption and cut back on energy costs with an intelligent, energy-efficient design built with the environment in mind. Mercury-free LED backlighting, a BFR/PVC-free design4, arsenic-free display glass, and recyclable packaging are just a few of the responsible details built right into your display.

Short summary description HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver:
This short summary of the HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 22xi, 54.6 cm (21.5"), 1920 x 1080 pixels, LED, LED, 7 ms, Silver

Long summary description HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver:
This is an auto-generated long summary of HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver based on the first three specs of the first five spec groups.

HP Pavilion 22xi. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.248 x 0.248 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (without stand)
499 mm
Depth (without stand)
171 mm
Height (without stand)
385 mm
Weight (without stand)
3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:44:52
Uk has collected 3 expert reviews for HP Pavilion 22xi LED display 54.6 cm (21.5") 1920 x 1080 pixels Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-22 01:03:37
The computer monitor market for a long time was limited to two options for most consumers. Either you could get an affordable screen with a TN panel, or an extremely expensive yet superior one with IPS panel. In recent years that huge pricing gap has la...
0%