location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentel Maxiflo marker Bullet tip Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentel Check ‘Pentel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maxiflo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MWL5M-D
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘Pentel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2021 11:51:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pentel Maxiflo marker Bullet tip Green :
The long product name of Pentel Maxiflo marker Bullet tip Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6mm, 0% PVC, Green
More>>>
Short summary description Pentel Maxiflo marker Bullet tip Green:
This short summary of the Pentel Maxiflo marker Bullet tip Green data-sheet is auto-generated and uses the product title and the first six key specs.

Pentel Maxiflo, Green, Bullet tip, Green, White, 2 mm, 6 mm, Water-based ink

Long summary description Pentel Maxiflo marker Bullet tip Green:
This is an auto-generated long summary of Pentel Maxiflo marker Bullet tip Green based on the first three specs of the first five spec groups.

Pentel Maxiflo. Writing colours: Green, Tip type: Bullet tip, Product colour: Green, White

Brand Image Product code Product Stock Price from
Pentel

Pentel Maxiflo marker 12 pc(s) Bullet tip Black
(show image)
MWL5S-A Maxiflo 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Maxiflo marker Bullet tip Black
(show image)
MWL5M-A Maxiflo 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Maxiflo MWL5M 2-5 mm Red marker
(show image)
MWL5M-B Marker Maxiflo MWL5M 2-5 mm Red 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Maxiflo MWL5M 2-5 mm Blue marker
(show image)
MWL5M-C Marker Maxiflo MWL5M 2-5 mm Blue 0.00
(excl. VAT)
0 (incl. VAT)