Microsoft logo

Microsoft OEM Windows Vista Business SP1 64-bit, 1pk, FI 1 license(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6270
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft OEM Windows Vista Business SP1 64-bit, 1pk, FI 1 license(s):

OEM Windows Vista Business SP1 64-bit, 1pk, Finnish, DVD

Short summary description Microsoft OEM Windows Vista Business SP1 64-bit, 1pk, FI 1 license(s):

Microsoft OEM Windows Vista Business SP1 64-bit, 1pk, FI, 1 license(s), 15 GB, 1 GB, DVD, Direct X 9.0 + DVD-ROM, 1.0 GHz

Long summary description Microsoft OEM Windows Vista Business SP1 64-bit, 1pk, FI 1 license(s):

Microsoft OEM Windows Vista Business SP1 64-bit, 1pk, FI. License quantity: 1 license(s). Minimum storage drive space: 15 GB, Minimum RAM: 1 GB. Media type: DVD. Minimum system requirements: Direct X 9.0 + DVD-ROM, Minimum processor: 1.0 GHz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.