location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Professional Presenter R700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Presenter R700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-003506 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206040861 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 539202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 08:11:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Professional Presenter R700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser pointer, Remote control RF Black
  • - 2.4 GHz
  • - Mini receiver
  • - Wireless range: 30 m
  • - AAA
Warranty: 1 year
Long product name Logitech Professional Presenter R700 :
The long product name of Logitech Professional Presenter R700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Presenter R700
More>>>
Logitech Professional Presenter R700:
The official description of Logitech Professional Presenter R700 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your point
Brilliant red laser pointer helps you get their attention—and keep it.

You’re in control
Navigate through your presentation with confidence with the intuitive slideshow controls.

Work the crowd
The 100-foot (30-meter) range helps you make ordinary presentations extraordinary.

Brilliant red laser pointer
Your audience will see exactly where you point.

LCD display
Keep track of time, battery, and wireless reception with a glance or with silent, vibrating alerts. You remain focused on your presentation, not the clock.

Up to 100-foot (30-meter) range
You’ll enjoy the freedom to move around the room and mingle with your audience for greater impact. A reception-level indicator ensures you don’t wander too far.

Intuitive slideshow controls
Buttons are easy to find by touch. And the smooth contours feel great in your hand. You’ll be in control from the first slide to the last.

Plug-and-play wireless receiver
There’s no software to install. Just plug the receiver into a USB port to begin. And when the show is over, you can store the receiver in the presenter.

Short summary description Logitech Professional Presenter R700:
This short summary of the Logitech Professional Presenter R700 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Professional Presenter R700, RF, USB, 30 m, Black

Long summary description Logitech Professional Presenter R700:
This is an auto-generated long summary of Logitech Professional Presenter R700 based on the first three specs of the first five spec groups.

Logitech Professional Presenter R700. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Mini receiver. Product colour: Black, Presenter functions: Laser pointer, Remote control, Laser pointer colour: Red. Battery type: AAA. Windows operating systems supported: Windows 10, Windows 11. Quantity per pack: 1 pc(s), Package width: 78 mm, Package depth: 126 mm

Performance
Wireless receiver interface *
USB
Receiver type
Mini receiver
Wireless technology *
RF
Frequency band
2.4 GHz
Wireless range
30 m
Features
Product colour *
Black
Presenter functions *
Laser pointer, Remote control
Buttons quantity *
5
Laser pointer colour
Red
On/off switch
Yes
Battery level indicator
Yes
Power
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
USB required
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
78 mm
Package depth
126 mm
Package height
215 mm
Package weight
170 g
Packaging content
Receiver included
Yes
Carrying case
Yes
User guide
Yes
Other features
Display
LCD
Logistics data
Master (outer) case width
102 mm
Master (outer) case length
309 mm
Master (outer) case height
282 mm
Master (outer) case gross weight
1.5 kg
Brand Image Product code Product Stock Price from
Logitech Spotlight™ Presentation Remote Logitech Spotlight™ Presentation Remote
(show image)
910-004861 Spotlight™ Presentation Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Presenter R400 Logitech Wireless Presenter R400
(show image)
910-001356 Wireless Presenter R400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer Logitech Professional Presenter R700:
Disclaimer