location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 530 navigator Handheld 220 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CH5.013.00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:51:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 530 navigator Handheld 220 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld Black
  • - Auto
  • - 480 x 272 pixels
  • - Bluetooth
  • - Lithium Polymer (LiPo)
Long product name TomTom GO 530 navigator Handheld 220 g Black :
The long product name of TomTom GO 530 navigator Handheld 220 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 530, 1GB
More>>>
Short summary description TomTom GO 530 navigator Handheld 220 g Black:
This short summary of the TomTom GO 530 navigator Handheld 220 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 530, 480 x 272 pixels, 400 MHz, Handheld, Black, Lithium Polymer (LiPo), 5 h

Long summary description TomTom GO 530 navigator Handheld 220 g Black:
This is an auto-generated long summary of TomTom GO 530 navigator Handheld 220 g Black based on the first three specs of the first five spec groups.

TomTom GO 530. Display resolution: 480 x 272 pixels. Processor frequency: 400 MHz. Form factor: Handheld, Product colour: Black. Battery technology: Lithium Polymer (LiPo), Battery life (max): 5 h. Weight: 220 g, Width: 118 mm, Depth: 24 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-09-19 01:27:37
Uk has collected 6 expert reviews for TomTom GO 530 navigator Handheld 220 g Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-19 01:27:36
The Go 530 is a UK maps-only model, but with some relatively high-end capabilities. Although the x30 series doesnt have the revolutionary features of the x40 Live, represented this month by the Go 740, it does have some useful enhancements. The Go...
80%
pocket-lint.com
Updated:
2014-09-19 01:27:36
While youll save some money on not getting the North America and European maps if you arent planning on travelling outside the UK this may be too much...
Good Advanced Lane Guidance, Bluetooth, screen, easy to use interface...
Bad Suction mount not the best that TomTom offer, traffic via mobile phone...
Bottom line While youll save some money on not getting the North America and European maps if you arent planning on travelling outside the UK this may be too much...
80%
theregister.co.uk
Updated:
2015-12-18 09:58:17
Retaining the trademark TomTom curved, slightly rubberised casing, excellent build quality and 4.3in screen, the GO 530 is a classic case of if it aint broke, dont fix it. The weight stays the same as the 520 as well at 223g. TomTom GO 530: same rob...
Bottom line The GO 530 is a fine update of the GO 520 rather than a new product per se, but is nevertheless an efficient, reliable and clever navigation device. Not cheap, but the quality build, USB desk stand and excellent screen mount go some way to justifying...
90%
trustedreviews.com
Updated:
2015-12-18 09:58:10
Amongst the general public, the name TomTom has become synonymous with sat-navs in the same way that Hoover is with vacuum cleaners, iPod with MP3 players, and the country of Iceland with bankruptcy. Considering that TomTom's GO 720 has been our top sat-n...
Bottom line The TomTom GO 530 has so many features, it will take you some time getting to grips with even a subset of them. That makes its £200-plus price seem reasonably good value. However, you can still currently get the GO 720 Traffic (including full European map...
90%
Brand Image Product code Product Stock Price from
TomTom

TomTom XL Classic Regional navigator Fixed 10.9 cm (4.3") LCD Touchscreen 186 g
(show image)
1EG1.013.01 XL Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 Traffic navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.002.10 XL IQ Routes Edition Europe 41 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom One IQ Routes Edition Europe 41 Traffic navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.10 One IQ Routes Edition Europe 41 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Go 730 UK/BNL MUS 2 yr navigator Fixed 10.9 cm (4.3") LCD 220 g Black
(show image)
1CH7.053.01 Go 730 UK/BNL MUS 2 yr 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Go 530 UK & Ireland # MUS 2yr navigator Fixed 10.9 cm (4.3") LCD 220 g Black
(show image)
1CH5.013.02 Go 530 UK & Ireland # MUS 2yr 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.002.01 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.01 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Classic Regional navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g
(show image)
1EE1.013.01 ONE Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Region navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.013.01 XL IQ Routes Edition Region 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Region navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.013.01 ONE IQ Routes Edition Region 0.00
(excl. VAT)
0 (incl. VAT)