location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B47377
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47377 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4560421092054 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB DDR3 1600 MHz
  • - 240-pin DIMM 1 x 4 GB
  • - ECC
Long product name Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC :
The long product name of Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB 2RX8 PC3-12800E DDR3-1600 MHz ECC UDIMM
More>>>
Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC:
The official description of Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adding more memory increases system performance. It allows you to take advantage of the ThinkStation full potential when working with 3D imaging, digital content creation, multimedia and other memory intensive applications.Benefits of new Lenovo PC3-12800E DDR3-1600MHz ECC UDIMM Memory ThinkStation Memory Options: - Error Correcting Code (ECC) provides greater data accuracy. - 20% more bandwidth than DDR3 – 1333 MHz - Less power consumption than DDR2 memory. - Test-proven 100% compatibility listed for supported systems.

Short summary description Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC:
This short summary of the Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B47377, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC:
This is an auto-generated long summary of Lenovo 0B47377 memory module 4 GB 1 x 4 GB DDR3 1600 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 0B47377. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, ECC

Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Memory form factor *
240-pin DIMM
Features
ECC *
Yes
Lead plating
Gold
Weight & dimensions
Width
134 mm
Depth
30 mm
Height
8 mm
Weight
15 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH1051/4GB memory module 1 x 4 GB DDR3 1600 MHz ECC
(show image)
MMH1051/4GB MMH1051/4GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)