location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 622X toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
622X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62D2X00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646431156 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:47:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 622X toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Extra (Super) High Yield
  • - Black toner page yield: 45000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 622X toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark 622X toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

622X 45K Return Program Toner Cartridge
More>>>
Lexmark 622X toner cartridge 1 pc(s) Original Black:
The official description of Lexmark 622X toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unison™ Toner
Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

High Yield
Maximise your savings and enjoy premium quality with Genuine Lexmark cartridges. High Yield cartridges offer a lower cost per page and contain more pages than Standard Yield cartridges do. Perfect for high volume printing.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Programme
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Lexmark Return Programme Cartridges
Lexmark Return Programme cartridges are patented print cartridges sold at a discount in exchange for the customer’s agreement to the licence requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing and/or recycling. The Return Programme cartridges are licensed for single-use only and are designed to stop working after the delivery of a fixed amount of toner/ink. A variable amount of toner/ink will remain in the cartridge when replacement is required. In addition, the cartridge is designed to update the memory automatically in your printer to protect against the introduction of counterfeit and/or unauthorised third-party cartridges.

Short summary description Lexmark 622X toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 622X toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 622X, 45000 pages, Black, 1 pc(s)

Long summary description Lexmark 622X toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 622X toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 622X. Black toner page yield: 45000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
MX812dfe, MX812dpe, MX812dxfe, MX812dxpe, MX812dme, MX812dxme, MX811dfe, MX811dpe, MX811dme, MX811dxfe, MX811dxpe, MX811dxme, MX810dfe, MX810dpe, MX810dme, MX810dxfe, MX810dxpe, MX810dxpe, MX810dxme, MX711de, MX711dhe
Quantity per pack *
1 pc(s)
Cartridge capacity
Extra (Super) High Yield
Black toner page yield *
45000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Lexmark
Printing material shelf life
2 year(s)
Cartridge return & recycling
Yes
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package width
160 mm
Package depth
495 mm
Package height
198 mm
Package weight
2 kg
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
183.9 kg
Other features
Colour
No
Print technology
Laser printing
Page yield footnote
ISO/IEC 19752
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)