Swann logo

Swann PRO-770 Bullet CCTV security camera Indoor & outdoor Wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24691
Info modified on:
04 Nov 2024, 15:15:45
Long product name Swann PRO-770 Bullet CCTV security camera Indoor & outdoor Wall:

700 TVL, CCD 1/3", Aluminum, DC 12V

Short summary description Swann PRO-770 Bullet CCTV security camera Indoor & outdoor Wall:

Swann PRO-770, CCTV security camera, Indoor & outdoor, Wired, Wall, White, Bullet

Long summary description Swann PRO-770 Bullet CCTV security camera Indoor & outdoor Wall:

Swann PRO-770. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 50°, Lens viewing angle, horizontal: 53°, Lens viewing angle, vertical: 35°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Lens diameter: 6 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.