HPE logo

HPE ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148955
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):

ProLiant DL360p Gen8 10 SFF Configure-to-order Server

Short summary description HPE ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):

HPE ProLiant DL360p Gen8, Intel C600, LGA 2011 (Socket R), Intel, E5-2600, DDR3-SDRAM, 2.5"

Long summary description HPE ProLiant DL360p Gen8 Intel C600 LGA 2011 (Socket R) Rack (1U):

HPE ProLiant DL360p Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Smart Array P420i. Chassis type: Rack (1U). Width: 434.7 mm, Depth: 698.5 mm, Height: 43.2 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.