location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac 24" TFT LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB325D/A-Z0FH-CTO-01
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 2.8 GHz
  • - 61 cm (24")
  • - 2 GB DDR2-SDRAM
  • - 320 GB
  • - AMD Radeon HD 2600 Pro
  • - Mac OS X 10.5 Leopard
Long product name Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard :
The long product name of Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMac, Intel Core 2 Duo (2.8GHz, 6MB L2, 1066MHz), 24" TFT LCD (1920 x 1200), 2GB DDR2 SDRAM, 320GB SATA (7200 rpm), DVD±RW DL, ATI Radeon HD 2600 Pro 256MB, WLAN IEEE 802.11n, Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard:
This short summary of the Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 24" TFT LCD, 61 cm (24"), Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, 320 GB, Mac OS X 10.5 Leopard

Long summary description Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.

Apple iMac 24" TFT LCD. Display diagonal: 61 cm (24"). Processor family: Intel® Core™2 Duo, Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 2600 Pro. Built-in camera. Operating system installed: Mac OS X 10.5 Leopard

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:21:47
Uk has collected 10 expert reviews for Apple iMac 24" TFT LCD Intel® Core™2 Duo 61 cm (24") 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-07-30 05:21:46
Apple has updated its iMac line, keeping the metal-framed design from last year but upgrading internals such as processors and hard drives. The first Apple iMac, launched in 1998, had a 233MHz processor which might seem risibly slow today - the curr...
Bottom line Apple shows that the melding of hardware and software makes for a very compelling computer. Sleek and cool-running, the latest Apple iMac is arguably the best one-stop PC youll find, at home running Windows or its native Mac OS X. Andrew Harrison Low...
90%
expertreviews.co.uk
Updated:
2011-07-30 05:21:46
Beauty becomes a beast. An excellent Mac whose performance is a match for its looks. This revamp of Apples slimline all-in-one Mac keeps the same aluminium and glass exterior that was first unveiled last summer, but beneath the surface lies a major...
80%
goodgearguide.com.au
Updated:
2011-11-06 09:29:51
Apple shows that the melding of hardware and software makes for a very compelling computer. Sleek and cool-running, the latest Apple iMac is arguably the best one-stop PC youll find, at home running Windows or its native Mac OS X.
Good Great design, quiet...
Bad Wont run the latest games at highest settings thanks to its graphics card The Final Word Apple shows that the melding of hardware and software makes for a very compelling computer. Sleek and cool-running, the latest Apple iMac is arguably the best one...
Bottom line Apple shows that the melding of hardware and software makes for a very compelling computer. Sleek and cool-running, the latest Apple iMac is arguably the best one-stop PC youll find, at home running Windows or its native Mac OS X.
90%
Zdnet.com.au
Updated:
2011-11-06 09:29:51
A slight bump to the specifications for the same price, the option to upgrade the graphics means the 24-inch iMac keeps the Editors Choice it earned last year. A bump to the frontside bus and a smidge more L2 cache can safely be classified as a minor...
Good Industryleading design, Big, beautiful display, Excellent application performance...
Bad Higherend model features same midrange graphics card of lowerend models, Free phone support ends after 90 days, Might want to hold off until Leopard is released to save yourself the cost of an OS upgrade...
Bottom line With the same elegant design as its 20-inch, 2.4GHz sibling, the 24-inch, 2.8GHz iMac offers 30 percent more screen area and a modest performance boost. The iMac competes with the PC desktop market now better than perhaps any previous Mac to date, but...
81%
consumerelectronicsnet.com
Updated:
2011-07-30 05:21:45
, I never thought I???d be a fan of the iMac, but Apple has done it with a beautiful design, impressive speeds, and a wonderful, gorgeous display (up to 24"). recommend this article ??? Page: 1 Heath McKnight is a filmmaker and author who recently co-p...
0%
techworld.com
Updated:
2011-07-30 05:21:46
Apple has updated its iMac line, keeping the metal-framed design from last year but upgrading internals such as processors and hard drives.The first Apple iMac, launched in 1998, had a 233MHz processor which might seem risibly slow today - the current...
Bottom line Apple shows that the melding of hardware and software makes for a very compelling computer. Sleek and cool-running, the latest Apple iMac is arguably the best one-stop PC you'll find, at home running Windows or its native Mac OS X...
0%
pcmag.com
Updated:
2011-07-30 05:21:46
The Apple iMac (24-inch Penryn) ($1,799 direct) is the iconic all-in-one desktop that others try emulate. Its aluminum-and-glass face evokes the iPhone and iPod Touch, a look that works well. A successor to the aluminum 20-inch iMac, the last model I...
Good Outperforms some quad-core Windows systems. Windows- and Mac-compatible. Fully HD-capable screen. Recyclable aluminum-and-glass construction. Energy Star 4.0-certified. Minimal cables. A speedy 2GB of RAM is standard. No bloatware.
Bad No media card slots. Mighty Mouse. Other systems are starting to catch up in design. No Blu-ray.
Bottom line The iconic iMac now adds a next-gen Intel Penryn processor to its mix. Its faster, more powerful, and still the one to beat...
80%