location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom XL Regional navigator Handheld LCD Touchscreen 186 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL Regional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EG0.030.00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom XL Regional navigator Handheld LCD Touchscreen 186 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld
  • - Auto
  • - Touchscreen 480 x 272 pixels
Long product name TomTom XL Regional navigator Handheld LCD Touchscreen 186 g :
The long product name of TomTom XL Regional navigator Handheld LCD Touchscreen 186 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XL Regional, portable widescreen satellite navigation system
More>>>
Short summary description TomTom XL Regional navigator Handheld LCD Touchscreen 186 g:
This short summary of the TomTom XL Regional navigator Handheld LCD Touchscreen 186 g data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom XL Regional, 480 x 272 pixels, LCD, 65536 colours, Handheld, 186 g, 118 mm

Long summary description TomTom XL Regional navigator Handheld LCD Touchscreen 186 g:
This is an auto-generated long summary of TomTom XL Regional navigator Handheld LCD Touchscreen 186 g based on the first three specs of the first five spec groups.

TomTom XL Regional. Display resolution: 480 x 272 pixels, Display: LCD, Display number of colours: 65536 colours. Form factor: Handheld. Weight: 186 g, Width: 118 mm, Depth: 83 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:40:34
Uk has collected 39 expert reviews for TomTom XL Regional navigator Handheld LCD Touchscreen 186 g and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetrepublic.com
Updated:
2011-10-04 10:40:33
How do you really get to grips with satnav technology like the TomTom XL? Give it to your dad to test!Satnav devices have been on the market for quite a whil,e and although they may seem omnipresent amongst 20 and 30-somethings , taxi drivers, and freq...
0%
pcadvisor.co.uk
Updated:
2011-10-04 10:40:34
The TomTom XL satellite navigation device may have an oversized 4.3in touchscreen, but the overall design is anything but extra large. The XL is the first of a new breed of TomTom devices that sports a slimmed down cradle unit. For drivers fed up wi...
Bottom line The TomTom XL is an excellent satnav unit that fixes easily and securely to a windscreen and folds away into itself so it can be stashed in a glove compartment or in a handbag. The mapping is as accurate as any satnav unit weve tried and the intellig...
80%
digitalversus.com
Updated:
2011-10-04 10:40:34
Identical to the One Europe 22, the XL Europe 31 differs in only two ways:• It offers European coverage with an additional 9 countries (Slovakia, Slovenia, Liechtenstein, Estonia, Croatia, the Czech Republic, Hungary, and Latvia).• Its screen is...
Good New very practical mount of minimal size, Simple to use, Compactness, Strong speakers...
Bad No multimedia functions, No advanced functions (Bluetooth, TMC, IQ Routes, etc.), No software improvements compared to former versions, Only a single waypoint possible between starting and end points, Not as fast as previous versions (reactivity and trip...
60%
goodgearguide.com.au
Updated:
2011-11-06 03:50:37
The XL adds a larger display to the already fantastic ONE unit. The new EasyPort mount and TomTom’s Map Share feature make this an enticing unit.
Good Slimline design, 4.3in widescreen, ease of use, EasyPort mount, TomTom HOME software, Map Share, Help Me! safety menu...
Bad No included AC adapter The Final Word The XL adds a larger display to the already fantastic ONE unit. The new EasyPort mount and TomTom’s Map Share feature make this an enticing unit.
Bottom line The XL adds a larger display to the already fantastic ONE unit. The new EasyPort mount and TomTom’s Map Share feature make this an enticing unit.
90%
gadgetspeak.com
Updated:
2016-12-29 08:18:02
One name that immediately springs to my mind when I think of SatNav products is that of TomTom. With over 3,300 employees spread over four business units (TomTom, Tele Alias, AUTO and WORK), the company is a world leading provider of navigation solutio...
64%
whatlaptop.techradar.com
Updated:
2016-12-29 08:18:02
The TomTom XL Live Europe (£220 inc. VAT) is a mid-range satellite-navigation device that’s crammed with features.With access to TomTom’s Live services, the company intends this device to be used regularly, and not just when you’re going somewhere new...
0%
gadgetspeak.com
Updated:
2016-12-29 08:18:02
Often as part of my tests of a Satellite Navigation system I take it for a ride on a bus or train, sometimes both. It gives you a chance to see exactly what is shown on the screen and indeed this can be extremely interesting...
76%
techradar.com
Updated:
2016-12-29 08:18:02
The TomTom XL Live Europe (£220 inc. VAT) is a mid-range satellite-navigation device thats crammed with features. With access to TomToms Live services, the company intends this device to be used regularly, and not just when youre going somewhere new...
Good Feature-packed, Easy to follow...
Bad Traffic updates cost a fair bit...
70%
pocket-lint.com
Updated:
2016-12-29 08:18:02
Should you opt for the XL? If you are looking for a quick and simple satnav offering to get you from A to B you cant go wrong...
Good Screen size, software, ease of use...
Bad Size, Traffic dongle not part of the cradle...
Bottom line Should you opt for the XL? If you are looking for a quick and simple satnav offering to get you from A to B you cant go wrong...
80%
computeractive.co.uk
Updated:
2016-12-29 08:18:02
The main selling point of the new Tomtom XL is that it comes with an attached windscreen mount that folds flat onto the device when it’s not in use.This means it's not necessary to cart around an additional mount. In theory this is a good idea, but in...
Good Small and light; good clear voice prompts; useful directions...
Bad Attached mount is small and fiddly; calculation time slow...
Bottom line A small and light device that gives good detailed audio and visual directions, but calculation times could have been a bit speedier...
80%
aoaforums.com
Updated:
2011-10-04 10:40:33
I have recently had to purchase a GPS due to work demands. After wading through countless models, I made my decision. There are thousands or GPS units on the market today with equally as many futures available on different models. Features of a GPS tod...
0%
techworld.com
Updated:
2011-10-04 10:40:34
The TomTom XL satellite navigation device may have an oversized 4.3in touchscreen, but the overall design is anything but extra large.The XL is the first of a new breed of TomTom devices that sports a slimmed down cradle unit. For drivers fed up with...
Bottom line The TomTom XL is an excellent satnav unit that fixes easily and securely to a windscreen and folds away into itself so it can be stashed in a glove compartment or in a handbag. The mapping is as accurate as any satnav unit we've tried and the intellig...
0%
absolutegadget.com
Updated:
2016-12-29 08:18:02
If you have a high-end TomTom satnav, then you will know of the HD Traffic system that can really help you avoid those harrowing waits in built-up traffic. The new XL Live brings that same jam relief in a slightly cheaper package. It is among the recen...
0%
trustedreviews.com
Updated:
2016-12-29 08:18:02
When it ain't broke, don't fix it, goes the saying. It's over-used, but as with all such maxims, there's a nugget of eternal truth behind it. After all, why change something - like a TomTom - when it's so incredibly good in the first place? It's somethin...
Bottom line Initial prices look a little dear, even though they're a lot lower than the x30 range at around £180 for the basic UK version, but don't let that fool you. As soon as these start to appear on the market in significant numbers, the prices will drop and the...
80%
Brand Image Product code Product Stock Price from
TomTom

TomTom ONE Europe navigator Handheld LCD Touchscreen 148 g Silver
(show image)
1EE0.002.09 ONE Europe 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Traffic navigator Handheld LCD Touchscreen 148 g Black
(show image)
1EE0.030.03 ONE Regional Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Regional Traffic navigator Handheld LCD Touchscreen 186 g
(show image)
1EG0.030.01 XL Regional Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional navigator Handheld LCD Touchscreen 148 g
(show image)
1N01.072 ONE Regional 0.00
(excl. VAT)
0 (incl. VAT)