location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52200090 desk tray/organizer Polystyrol Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52200090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52200090 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 14:00:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 52200090 desk tray/organizer Polystyrol Transparent:
This short summary of the Leitz 52200090 desk tray/organizer Polystyrol Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52200090, Polystyrol, Transparent, 250 mm, 350 mm, 63 mm, 370 g

Long summary description Leitz 52200090 desk tray/organizer Polystyrol Transparent:
This is an auto-generated long summary of Leitz 52200090 desk tray/organizer Polystyrol Transparent based on the first three specs of the first five spec groups.

Leitz 52200090. Material: Polystyrol, Product colour: Transparent. Width: 250 mm, Length: 350 mm, Height: 63 mm. Quantity per pack: 1 pc(s). Standard media sizes: A4

Features
Material
Polystyrol
Product colour
Transparent
Standard media sizes
A4
Non-slip feet
Yes
Weight & dimensions
Width
250 mm
Length
350 mm
Height
63 mm
Weight
370 g
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz Standard Letter Tray 5220 A4 Grey Leitz Standard Letter Tray 5220 A4 Grey
(show image)
52200085 Standard Letter Tray 5220 A4 Grey 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5220 A4 Leitz Standard Letter Tray 5220 A4
(show image)
52200002 Standard Letter Tray 5220 A4 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Eleganter Briefkorb Leitz Eleganter Briefkorb
(show image)
52200095 Eleganter Briefkorb 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52200035 desk tray/organizer Polystyrol Blue Leitz 52200035 desk tray/organizer Polystyrol Blue
(show image)
52200035 52200035 0.00
(excl. VAT)
0 (incl. VAT)