location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Elements Portable 320 Gb external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elements Portable 320 Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDE1MS3200BE
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Elements Portable 320 Gb external hard drive Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Silver
Warranty: 2-year
Long product name Western Digital Elements Portable 320 Gb external hard drive Silver :
The long product name of Western Digital Elements Portable 320 Gb external hard drive Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elements Portable - Portable Hard Drive 320 GB, USB 2.0
More>>>
Short summary description Western Digital Elements Portable 320 Gb external hard drive Silver:
This short summary of the Western Digital Elements Portable 320 Gb external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Elements Portable 320 Gb, 320 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Western Digital Elements Portable 320 Gb external hard drive Silver:
This is an auto-generated long summary of Western Digital Elements Portable 320 Gb external hard drive Silver based on the first three specs of the first five spec groups.

Western Digital Elements Portable 320 Gb. HDD capacity: 320 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-04-11 01:30:47
Uk has collected 13 expert reviews for Western Digital Elements Portable 320 Gb external hard drive Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
toptenreviews.com
Updated:
2014-04-11 01:30:47
The Western Digital Elements Portable is as basic of an external hard drive as you can get; the device doesn't offer much beyond simple plug-and-play operation. But don't let the bare-bones functionality of this drive fool you; powerful USB 2.0 perform...
Good The drive offers fantastic plugandplay operation and smart design...
Bad It only comes with a lousy oneyear warranty and doesn't have any included software.
Bottom line A no-frills portable hard drive best suited for casual users...
75%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Elements Desktop 1TB external hard drive Silver
(show image)
WDE1U10000E Elements Desktop 1TB 0.00
(excl. VAT)
0 (incl. VAT)