location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet N7000e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14T0230 show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2018 02:51:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in display
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
  • - Grey, Silver
Long product name Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver :
The long product name of Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MarkNet N7000e Fast Ethernet Print Server - USB
More>>>
Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver:
The official description of Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printing and Scanning Support
The MarkNet N7000e print server offers network printing support for laser, inkjet, and dot-matrix products. In addition to printing, the USB print servers offer network scanning support for select Lexmark All-In-One products.

Network Communications Security
SSL* protocol secures connections to the device's embedded web server to protect configuration and device status messages. SNMPv3 supports encrypted and authenticated management traffic protecting remote configuration and device status messages. IPSec can be used with both TCP/IP IPv4 and IPv6 networks and provides encryption and authentication of communications at the network layer. *This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit.

Works with an Evolving Network
MarkNet N7000 series print servers support IPv6, the next generation of TCP/IP. This feature allows workgroups to use existing printers with next generation networking standards. MarkNet N7000e offers benefits to workgroups with established networks by supporting legacy protocols such as TCP/IP (IPv4), IPX/SPX and AppleTalk .

Embedded Web Server
Remotely administer device settings through a web browser using the Embedded Web Server. With HTTPs support, administrators can modify print server settings, monitor printer status and update settings on select Lexmark printers over a secure channel.

Secure Internet Printing
With IPP 1.1, MarkNet N7000 Series print servers allow users to send encrypted print jobs over the Internet.

USB Flash Drive Support
MarkNet N7000e includes the ability to perform device configuration and firmware updates using a USB flash drive.

Short summary description Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver:
This short summary of the Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet N7000e, Grey, Silver, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, HTTPS, LEAP, MD5, PEAP, SSL/TLS, TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6

Long summary description Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver:
This is an auto-generated long summary of Lexmark MarkNet N7000e print server Ethernet LAN Grey, Silver based on the first three specs of the first five spec groups.

Lexmark MarkNet N7000e. Product colour: Grey, Silver. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6, Management protocols: HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP),.... Certification: FCC Class B, UL 60950-1, CSA, ICES Class B, CE Class B, EN 55022, EN 55024, CB IEC 60950 1, IEC.... Width: 156.5 mm, Depth: 138 mm, Height: 45 mm

Features
Internal *
No
Product colour
Grey, Silver
Built-in display
Yes
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
HTTPS, LEAP, MD5, PEAP, SSL/TLS
Protocols
Supported network protocols *
TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Certificates
Certification
FCC Class B, UL 60950-1, CSA, ICES Class B, CE Class B, EN 55022, EN 55024, CB IEC 60950 1, IEC 61000-3-2, -3-3, C-tick Class B, AS/NZS 3548 Class B
Weight & dimensions
Width
156.5 mm
Depth
138 mm
Weight & dimensions
Height
45 mm
Weight
350 g
Packaging data
Package dimensions (WxDxH)
375 x 235 x 75 mm
Package weight
1.39 kg
Other features
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 2nd Edition Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Apple Mac OS X Apple Mac OS 9.2 Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3
Cabling technology
10/100Base-T(X)
Country Distributor
United Kingdom 1 distributor(s)