location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-S223F optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-S223F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-S223F/BEBE show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SH-S223F optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - Black
Long product name Samsung SH-S223F optical disc drive Internal Black :
The long product name of Samsung SH-S223F optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SH-S223F
More>>>
Samsung SH-S223F optical disc drive Internal Black:
The official description of Samsung SH-S223F optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG 22X Serial SATA DVD Writer supports powerful over speed performance which allows writing with the high speed of 22X on a low cost 16X media.

SpeedPlus™ power speed technology for 22X writing
- Powerful over-speed support.
- Low noise and vibration control system for high speed.
- Optimised algorithm for fastest speed.

firmware live update
Automatically upgrades the latest firmware version through internet by continued support of newer media.

double OPC (Optimum Power Control) in DVD+R
- Usually the outer side of the disc has lower writing quality because of the vibration and swaying of the disc makes the servo signal worse.
- Double OPC technology enables to check not only in the inner but also in the outer side of the disc, optimizing the laser power on each area in order to perform the most reliable writing.

S.A.T (Speed Adjustment Technology)
Diverse quality discs in the market. But just click to burn with no worries when you use SAMSUNG WriteMaster™ Smart enough to write in the most optimised speed for the disc automatically.

prevents buffer under run error and enables high speed writing
- Buffer Under Run occurs in high speed writing, when speed is faster than data transfer speed.
- Buffer Under Run technology prevent the Buffer Under Run Error and it enables Multitasking on the PC.
- Supports high speed writing even in low performance PC.

RoHS compliant (Eco-Product)
SAMSUNG develops technologies to design eco products excluding harmful materials to human body, such as Pb, Cd, Cr+6, Hg, PBBs and PBDE for the protection of human health and the environment.

Short summary description Samsung SH-S223F optical disc drive Internal Black:
This short summary of the Samsung SH-S223F optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-S223F, Black, Tray, Vertical/Horizontal, RoHS, Serial ATA, 2 MB

Long summary description Samsung SH-S223F optical disc drive Internal Black:
This is an auto-generated long summary of Samsung SH-S223F optical disc drive Internal Black based on the first three specs of the first five spec groups.

Samsung SH-S223F. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x, CD-RW write speed: 32x. CD read speed: 40x, CD-ROM read speed: 48x, DVD-R read speed: 16x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Mounting
Vertical/Horizontal
Certification
RoHS
Performance
Interface *
Serial ATA
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-RW write speed
32x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
40x
CD-ROM read speed
48x
DVD-R read speed
16x
DVD-RW read speed
12x
Reading speed
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
130 ms
CD-ROM drive average random access time
110 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Packet writing
Yes
Fixed packet
Yes
Variable packet
Yes
Weight & dimensions
Height
42 mm
Weight
750 g
Other features
Dimensions (WxDxH)
148.2 x 170 x 42 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:06:42
Uk has collected 2 expert reviews for Samsung SH-S223F optical disc drive Internal Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Cdrinfo.com
Updated:
2011-10-04 03:06:42
Toshiba Samsung Storage Division (TSST) has been among the first ODD maker that made its move into the market of 22X DVD burners with the SH-S223F. However, they took the initiative to also make it the first drive able to burn DVD+R DL media at 16X. T...
0%
myce.com
Updated:
2011-10-04 03:06:42
April 2008Samsung was kind enough to send us the SH-S223F for review. In this review we will be seeing how this drive from one the world’s best known electronics manufacturers performs in our tests.The Samsung SH-S223F supports 22x DVD±R, 8x/6x...
Good Generally good DVDR/±RW writing quality and performance, Very fast at writing DVD±R DL media, Can burn selected DVD±R media faster than its rated speed, Excellent reading performance and reliability, Excellent CDAudio ripping performance and quality...
Bad CDR writing quality could be improved, Writing quality on DVDR could be improved.
Bottom line Let us summarize the most important positive and negative points belowThe main positive pointsThe Samsung SH-S223F is a fast drive as far as writing CD-R and DVD±R media is concerned, recording some of the fastest times on DVD±R discs burned in our review...
0%
Country Distributor
United Kingdom 1 distributor(s)