location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22LG3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22LG3000 show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:58:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - WSXGA+ 1680 x 1050 pixels 16:9
  • - 300 cd/m² 5 ms
  • - 59 W
Long product name LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² :
The long product name of LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22LG3000 22" LCD
More>>>
LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:
The official description of LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NEW FROM LG
22" HD Ready LCD TV with built in Digital Freeview, XD Engine and 2 x HDMI.

Wide Sweet Spot
The front bezel works as a speaker, replacing the normal speaker grill. With the Invisible Speaker system, the speakers are embedded in strategic spots underneath and around the front bezel. They enhance the audio by increasing the ‘sweet spot’ to give a wider and richer sound field. This new speaker system provides a clean and fashionable design compared with traditional side or bottom speaker designs.

Picture
-Resolution: 1680 x1050.
-Peak Brightness: 380cd/m2.
-Contrast Ratio: 15,000:1.

Sound
-Output: 3W + 3W.
-Virtual Surround.
-1 Way 2 Speakers.
-Clear Voice.
-Invisible Speakers.

Connectivity
-2 HDMI, 2 SCART (1Full).
-Component(Y,Pb,Pr) + Audio.
-AV In.
-S-Video.
-PC Input.
-Composite.
-Headphone.

Short summary description LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:
This short summary of the LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22LG3000, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black

Long summary description LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:
This is an auto-generated long summary of LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² based on the first three specs of the first five spec groups.

LG 22LG3000. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
HD type *
WSXGA+
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
300 cd/m²
Response time
5 ms
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display resolution *
1680 x 1050 pixels
Audio
Number of speakers *
2
RMS rated power *
6 W
Design
Product colour *
Black
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Audio (L/R) in
1
Headphone outputs
1
S-Video inputs quantity
1
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) out
1
RGB ports quantity
1
Power
Power consumption (typical) *
59 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
522.2 mm
Depth (with stand)
189 mm
Height (with stand)
384.2 mm
Weight (with stand)
5.6 kg
Width (without stand)
522.2 mm
Depth (without stand)
69 mm
Height (without stand)
384.2 mm
Weight (without stand)
5.34 kg
Other features
Built-in speaker(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:56:12
Uk has collected 1 expert review for LG 22LG3000 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 22:56:12
Like its larger stablemates in our recent LCD TV group test LGs 22LG3000 has a simple yet elegant glossy black design. It supports a 1,920x1,080 resolution under Windows using a VGA input, but its not very clear, as the picture has to be downscal...
80%
hdtvorg.co.uk
Updated:
2011-10-03 22:56:10
The 37LG3000 reflects the fact that LG have spend some considerable time getting the look of their panels just right. The influence of an external design studio is obvious in a screen that is not trying to hard to please but comes across as an except...
Bottom line With the added bonus of a remarkably user friendly menu system and above average performance in all areas, LGs 37LG3000 is possibly the best value 37in panel available. You might also like to consider ...Sony KDL-40V4000Panasonic TH-37PX80Read ReviewR...
92%
techradar.com
Updated:
2011-10-03 22:56:11
Every set aims at a perceived market, but few hit their targets as accurately as the LG 37LG3000. Every aspect of this affordable mid-sized set has been fine-tuned for its style and quality-conscious audience.The looks, for a start, are pleasing, withou...
Good Awesome black levels, Great value, User friendly menu system, Fantastic pictures...
Bad Not Full HD...
100%
expertreviews.co.uk
Updated:
2011-10-03 22:56:12
LGs 32LG3000 is a 32in 720p LCD TV with a native 1,366x768 resolution, so we were surprised to see that it supported a 1080p 24p signal from our Blu-ray player. At this resolution, though, the TV has to downscale the image to fit the TVs native r...
80%
techradar.com
Updated:
2011-10-03 22:59:57
Although its generally the bigger screens that grab the headlines these days, the end of the market that offers modestly sized TVs is still alive and kicking. After all, now people have already gone flat for their main living room TVs, their attenti...
Good Bright pictures, Cute design, Good connections, Very cheap...
Bad Black levels arent great, Odd colours, Stretched aspect ratio...
60%
trustedreviews.com
Updated:
2011-10-03 22:59:58
After covering an ultra high-end Philips 42in LCD TV and a Panasonic 65in plasma TV in our previous two TV reviews, it occurred to me that it was probably about time I looked at something a bit more ‘down to earth'. Cue LG's 19LG3000: a 19in LCD TV shorn...
70%
avreview.co.uk
Updated:
2011-10-03 23:00:29
For a while back there, we thought the 26in TV category might be about to kick the bucket. Sales bombed, and a number of manufacturers pretty much abandoned the relatively small screen size as us telly buying folk focused our attentions on adorning ou...
50%
techradar.com
Updated:
2011-10-03 23:00:30
On paper, the LG 26LG3000 looks like a potential winner. As well as having a remarkably high (for its size) claimed contrast ratio of 15,000:1 and good brightness output of 500cd/m², it even manages a pseudo-surround sound mode, promising audio as well...
Good Compact design,  Cheap,  Well specified...
Bad Pictures and sound both very average...
60%
trustedreviews.com
Updated:
2011-10-03 23:00:31
As Christmas gets nearer, we're continuing our current focus on smaller - and therefore more Christmas stocking-friendly! - TVs in the shape of LG's 26LG3000: a neat-looking little 26in set that follows on from Toshiba's recently reviewed 26AV505DB by spo...
60%