location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-F312X data projector 3000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-F312X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-F312X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2022 13:50:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp PG-F312X data projector 3000 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3000 ANSI lumens
  • - Zoom capability
  • - 326 W
Long product name Sharp PG-F312X data projector 3000 ANSI lumens :
The long product name of Sharp PG-F312X data projector 3000 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PG-F312X - 3000 ANSI - XGA 1024 x 768
More>>>
Sharp PG-F312X data projector 3000 ANSI lumens:
The official description of Sharp PG-F312X data projector 3000 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Sharp PG-F312X Conference/Classroom Projector utilizes the latest Texas Instruments BrilliantColor DLP technology for high brightness along with outstanding picture performance. With 3000 ANSI Lumens, XGA native resolution, HDCP Compliant DVI-I input, Closed Caption and compatibility up through UXGA, the PG-F312X is perfect for almost any educational or meeting room setting. Includes storage bag as well as RS-232C control adapter.

Short summary description Sharp PG-F312X data projector 3000 ANSI lumens:
This short summary of the Sharp PG-F312X data projector 3000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PG-F312X, 3000 ANSI lumens, 45 - 85 Hz, 326 W, 2.9 kg, 269.2 x 264.1 x 88.9 mm, XGA (1024x768)

Long summary description Sharp PG-F312X data projector 3000 ANSI lumens:
This is an auto-generated long summary of Sharp PG-F312X data projector 3000 ANSI lumens based on the first three specs of the first five spec groups.

Sharp PG-F312X. Projector brightness: 3000 ANSI lumens, Vertical scan range: 45 - 85 Hz. Power consumption (typical): 326 W. Weight: 2.9 kg. Dimensions (WxDxH): 269.2 x 264.1 x 88.9 mm, Native resolution: XGA (1024x768)

Projector
Projector brightness *
3000 ANSI lumens
Vertical scan range
45 - 85 Hz
Lens system
Zoom capability
Yes
Power
Power consumption (typical) *
326 W
Weight & dimensions
Weight *
2.9 kg
Other features
Dimensions (WxDxH)
269.2 x 264.1 x 88.9 mm
Native resolution
XGA (1024x768)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:12:05
Uk has collected 1 expert review for Sharp PG-F312X data projector 3000 ANSI lumens and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-14 01:28:19
There are smaller and lighter portable projectors available. If you want a model thats able to reproduce colours well and give great presentations, the PGF312X will fit the bill.
Good Bright, vivid picture...
Bad Noisy, bulky for a portable model The Final Word There are smaller and lighter portable projectors available. If you want a model thats able to reproduce colours well and give great presentations, the PGF312X will fit the bill.
Bottom line There are smaller and lighter portable projectors available. If you want a model thats able to reproduce colours well and give great presentations, the PGF312X will fit the bill.
75%