location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX100 S4 + Windows Small Business Server 2003 Premium Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-FU-IR999
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® D 3 GHz
  • - 1 GB 533 MHz DDR2-SDRAM
  • - 160 GB
  • - Rack (1U) 290 W
Long product name Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W :
The long product name of Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX100 S4 + Windows Small Business Server 2003 Premium Edition - Intel Pentium D 925 / 3 GHz ( Dual-Core ), 1 GB DDR II SDRAM, 1 x 160 GB Serial ATA-300, DVD±RW, 2 x Gigabit Ethernet
More>>>
Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W:
The official description of Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimized in cost, easy to deploy

As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure services. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is
where the RX100 S4 optimally fits in. With technical evolutions like Dual-Core Intel® Xeon® Processor UP 3000 CPU and 8 GB direct addressable memory the PRIMERGY RX100 S4 matches your business application requirements perfectly.

Short summary description Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W:
This short summary of the Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S4 + Windows Small Business Server 2003 Premium Edition, 3 GHz, 1 GB, DDR2-SDRAM, 160 GB, 290 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Premium Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S4 + Windows Small Business Server 2003 Premium Edition. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, HDD interface: Serial ATA. Power supply: 290 W. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Pentium® D
Processor frequency *
3 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 3000
Number of processors installed
1
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory clock speed
533 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
HDD interface
Serial ATA
Hot-swap
Yes
Network
Network ready
Yes
Supported network protocols
10Base-T/100Base-TX/1000Base-T
Networking features
10/100/1000 Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
Expansion slots
1 x PCI-X 1 x PCI Express x8
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Power
Power requirements
100 - 240 V
Power supply *
290 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, certificado FCC Clase A, C-Tick, BSMI CNS 13438 Class A, EN 61000-3-2, VCCI Class A ITE, EN 61000-3-3, EN55024, EN55022 Class A, UL 60950 Third Edition, CB, JEIDA, IEC 60950-1, EN 60950-1, CSA C22.2 No. 60950-1-03
Weight & dimensions
Weight
12 kg
Other features
Acoustic pressure emissions
50 dB
Dimensions (WxDxH)
430 x 560 x 43 mm
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W
(show image)
K-FU-IR981 PRIMERGY RX100 S4 + Windows Small Business Server 2003 Standard Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX100 S4 server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W Fujitsu PRIMERGY RX100 S4 server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W
(show image)
VFY:RX100S4-906ES PRIMERGY RX100 S4 0.00
(excl. VAT)
0 (incl. VAT)