HP logo

HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

Data-sheet quality:
created by HP
Product views:
67935
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC:

Cost-effective business computing without compromising on performance or connectivity. With Intel® Core™2 Duo Processors, and a desktop-like view, this notebook is tailored for all your business needs.

HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC:

The HP Compaq 6710b Business Notebook PC offers cost-effective business computing without compromising on connectivity or productivity. This thin and light notebook is designed to work just as hard as you do and includes the latest Intel® Core™2 Duo Processors, a 15.4-inch widescreen display and a range of mobile business features.

Short summary description HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC:

HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

Long summary description HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC:

HP Compaq 6710b Intel Core™2 Duo Processor T7250 1024M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.