location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T642 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T642
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0201 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T642 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Duplex printing
  • - Built-in display
  • - Maximum duty cycle: 225000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 457 MHz
Long product name Lexmark T642 1200 x 1200 DPI A4 :
The long product name of Lexmark T642 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43 ppm, 1200 x 1200 dpi, 457 MHz Processor, 64 MB, parallel, USB 2.0
More>>>
Lexmark T642 1200 x 1200 DPI A4:
The official description of Lexmark T642 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Satisfy your evolving needs with the flexibility of a fully modular mono printer. Loaded with innovative features, Lexmark’s T642 delivers lightning-fast print speeds reaching 43 ppm!

Short summary description Lexmark T642 1200 x 1200 DPI A4:
This short summary of the Lexmark T642 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T642, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, White

Long summary description Lexmark T642 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T642 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T642. Print technology: Laser. Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
225000 pages per month
Recommended duty cycle
3000 - 19000 pages per month
Page description languages *
PCL 5e, PCL 6, PDF 1.5, PPDS, PostScript 3
Country of origin
China
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Optional connectivity
Ethernet, Serial (RS-232)
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Performance
Card reader integrated
Yes
Built-in processor
Yes
Processor frequency
457 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Design
Product colour *
White
Built-in display *
Yes
Display number of lines
4 lines
Certification
CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class B CCC Class B
Power
Power consumption (printing) *
760 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
436 mm
Depth
523 mm
Height
406 mm
Weight
23.1 kg
Packaging data
Package width
518 mm
Package depth
591 mm
Package height
533 mm
Package weight
25.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:50:00
Uk has collected 2 expert reviews for Lexmark T642 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-10-03 22:50:00
expandable workgroup mono laser: When youre starting out in business, its very hard to tell how big it is going to get and picking your computer equipment, including peripherals such as printers, is something of a lucky dip. But it...
0%
Country Distributor
United Kingdom 1 distributor(s)