location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T644n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T644n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0351 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 20G0351 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark T644n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 250000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 514 MHz
Warranty: 1 Year Onsite, Next Business Day response time
Long product name Lexmark T644n 1200 x 1200 DPI A4 :
The long product name of Lexmark T644n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 ppm, 8.5 s, 514 MHz, 128 MB, 436 x 523 x 406 mm, 23.1 kg, 55 dB
More>>>
Lexmark T644n 1200 x 1200 DPI A4:
The official description of Lexmark T644n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark T644 gives your workgroup a new level of productivity and efficiency, with up to 50 ppm print speeds and a very low cost per page! Network-ready, standard with ImageQuick and enhanced security.

Short summary description Lexmark T644n 1200 x 1200 DPI A4:
This short summary of the Lexmark T644n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T644n, Laser, 1200 x 1200 DPI, A4, 48 ppm, O, Grey

Long summary description Lexmark T644n 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T644n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T644n. Print technology: Laser. Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm, Duplex printing: O. Display: LCD, Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
5000 - 30000 pages per month
Page description languages *
PCL 5e, PCL 6, PDF 1.5, PPDS, PostScript 3, XHTML
Country of origin
China
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel, Serial (RS-232), Twinax, Wireless LAN
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, LexLink (DLC)
Supported network protocols (IPv6)
TCP/IP, IPX/SPX, AppleTalk, LexLink (DLC)
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor frequency
514 MHz
Performance
Sound pressure level (printing)
55 dB
Noise level (idle)
30 dB
Design
Product colour *
Grey
Display
LCD
Display number of lines
4 lines
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A CCC Class A
Power
Power consumption (printing) *
760 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Operating temperature (T-T)
60 - 90 °F
Weight & dimensions
Width
436 mm
Depth
523 mm
Height
406 mm
Weight
23.1 kg
Packaging data
Package width
518 mm
Package depth
591 mm
Package height
533 mm
Package weight
25.8 kg
Other features
Finishing option
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:31
Uk has collected 1 expert review for Lexmark T644n 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)