location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 15G041K toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15G041K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15G041K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646118286 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:11:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 15G041K toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 15G041K toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark 15G041K toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C752, C760, C762 Black Return Programme Print Cartridge, 6K
More>>>
Lexmark 15G041K toner cartridge 1 pc(s) Original Black:
The official description of Lexmark 15G041K toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark enables customers to choose the solutions that best fit their needs by offering a choice of cartridges for the C752. Lexmark offers standard-yield or high-yield cartridges, each available in Return Program or regular versions, for a total of four different cartridge sets.

Yield: Up to 6,000 pages based on approximately 5% coverage.

- For use with the Lexmark C752, C752n, C752dn, C752dtn, C752fn, C760, C760n, C762, C762n, C762dn, C762dtn printers and the Lexmark X752e, X762 MFP.

Short summary description Lexmark 15G041K toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 15G041K toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 15G041K, 6000 pages, Black, 1 pc(s)

Long summary description Lexmark 15G041K toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 15G041K toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 15G041K. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark C752/C752L/C760/C762
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Features
Product colour
Black
Weight & dimensions
Package weight
2.11 kg
Other features
Colour
Yes
Print technology
Laser printing
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)