Lexmark logo

Lexmark StapleSmart finisher output stacker

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80276
Info modified on:
03 Jul 2023, 12:44:05
Long product name Lexmark StapleSmart finisher output stacker:

StapleSmart finisher

Lexmark StapleSmart finisher output stacker:

Installs on the top of the printer.

Short summary description Lexmark StapleSmart finisher output stacker:

Lexmark StapleSmart finisher, 447.7 mm, 495.3 mm, 228.6 mm, 5.9 kg, 7.2 kg, 60 - 90 g/m²

Long summary description Lexmark StapleSmart finisher output stacker:

Lexmark StapleSmart finisher. Width: 447.7 mm, Depth: 495.3 mm, Height: 228.6 mm. Package weight: 7.2 kg. Supported media weight(s): 60 - 90 g/m². Products per pallet: 12 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.