location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T420 High Yield, 10k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A7315 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646246873 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:46:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T420 High Yield Print Cartridge (10k)
More>>>
Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black:
The official description of Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The T420 Print Cartridge is incredibly easy to install. The T420 High Yield Print Cartridge reduces total cost of printing and makes any office more efficient by reducing the number of scheduled interventions for cartridge replacements. The Lexmark T420 also offers toner low indication for proactive management of supplies.

For use with Lexmark T420d, T420dn, T420dt, T420dtn printers.

Short summary description Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T420 High Yield, 10k, 10000 pages, Black, 1 pc(s)

Long summary description Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark T420 High Yield, 10k toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark T420 High Yield, 10k. Black toner page yield: 10000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
T420d, T420dn, T420dt, T420dtn
Quantity per pack *
1 pc(s)
Black toner page yield *
10000 pages
Type *
Original
Printing colours *
Black
Product colour
Black
Weight & dimensions
Package width
228 mm
Package depth
400 mm
Package height
139.7 mm
Package weight
1.82 kg
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 toner cartridge 1 pc(s)
(show image)
66029DK Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)