location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 22G0544 printer cabinet/stand White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22G0544
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0544 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646257305 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 16:01:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 22G0544 printer cabinet/stand White :
The long product name of Lexmark 22G0544 printer cabinet/stand White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFP, Printer Base
More>>>
Lexmark 22G0544 printer cabinet/stand White:
The official description of Lexmark 22G0544 printer cabinet/stand White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make a Professional Impression
The MFP, Printer Base provides stability for your MFP or printer configuration when additional input drawers are used.

Short summary description Lexmark 22G0544 printer cabinet/stand White:
This short summary of the Lexmark 22G0544 printer cabinet/stand White data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 22G0544, White, Lexmark T63x, X63x, T64x, X64x, 11.3 kg, 686 x 686 x 152 mm, 754 x 767 x 272 mm, 24 kg

Long summary description Lexmark 22G0544 printer cabinet/stand White:
This is an auto-generated long summary of Lexmark 22G0544 printer cabinet/stand White based on the first three specs of the first five spec groups.

Lexmark 22G0544. Product colour: White, Compatibility: Lexmark T63x, X63x, T64x, X64x. Weight: 11.3 kg, Dimensions (WxDxH): 686 x 686 x 152 mm. Package dimensions (WxDxH): 754 x 767 x 272 mm, Package weight: 24 kg

Features
Product colour
White
Compatibility
Lexmark T63x, X63x, T64x, X64x
Weight & dimensions
Weight
11.3 kg
Weight & dimensions
Dimensions (WxDxH)
686 x 686 x 152 mm
Packaging data
Package dimensions (WxDxH)
754 x 767 x 272 mm
Package weight
24 kg
Country Distributor
United Kingdom 1 distributor(s)