Lexmark logo

Lexmark 20B2300 tray/feeder 500 sheets

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82226
Info modified on:
21 Dec 2017, 01:10:58
Long product name Lexmark 20B2300 tray/feeder 500 sheets:

C770, C772, C780, C782 500-Sheet Drawer

Lexmark 20B2300 tray/feeder 500 sheets:

C770, C772, C780, C782 500-Sheet Drawer

Short summary description Lexmark 20B2300 tray/feeder 500 sheets:

Lexmark 20B2300, Lexmark C770dn, C770n, C772dn, C772dtn, C772n, C780dn, C780n, C782dn, C782dtn, C782n, 500 sheets, 60 - 172 g/m², A4, A5, Executive, Folio, JIS-B5, Rapport, 6.1 kg, 7.1 kg

Long summary description Lexmark 20B2300 tray/feeder 500 sheets:

Lexmark 20B2300. Compatibility: Lexmark C770dn, C770n, C772dn, C772dtn, C772n, C780dn, C780n, C782dn, C782dtn, C782n, Maximum capacity: 500 sheets, Supported media weight(s): 60 - 172 g/m². Media size (tray 1): A4, A5, Executive, Folio, JIS-B5, Rapport. Weight: 6.1 kg. Package weight: 7.1 kg. Dimensions (WxDxH): 604.5 x 470 x 127 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.