Lexmark logo

Lexmark 1021092 printer kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124968
Info modified on:
12 Dec 2018, 06:50:07
Long product name Lexmark 1021092 printer kit:

RS-232C Serial Interface Card

Lexmark 1021092 printer kit:

Connect Easily

Because Quality Matters

Short summary description Lexmark 1021092 printer kit:

Lexmark 1021092, Lexmark C920 Lexmark C920n Lexmark C920dn Lexmark C920dtn Lexmark C524n Lexmark C524dn Lexmark..., 450 g, 152 x 222 x 32 mm

Long summary description Lexmark 1021092 printer kit:

Lexmark 1021092. Compatibility: Lexmark C920 Lexmark C920n Lexmark C920dn Lexmark C920dtn Lexmark C524n Lexmark C524dn Lexmark.... Package weight: 450 g. Package dimensions (WxDxH): 152 x 222 x 32 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.