location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 12A8302 imaging unit 30000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12A8302
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A8302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646386272 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:20:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 12A8302 imaging unit 30000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30000 pages
  • - Cartridge recollection
  • - Print technology: Laser
  • - Black
Long product name Lexmark 12A8302 imaging unit 30000 pages :
The long product name of Lexmark 12A8302 imaging unit 30000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E232, E330, E332, E340, E342 Photoconductor Kit, 30K
More>>>
Lexmark 12A8302 imaging unit 30000 pages:
The official description of Lexmark 12A8302 imaging unit 30000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark supplies are designed for the highest quality output, page after page. Lexmark E series supplies bring more affordable printing in a compact size…with smart features. With Lexmark E series supplies, you can conserve money, space and resources.

Yield*: Up to 30,000 pages. *Actual Yield may vary based on other factors such as pages per print job, device speed, paper size and feed orientation, toner coverage, tray source, percentage of black-only printing and average print job complexity.

- For use with Lexmark E232, E330, E332, E340, E342 printers.

Short summary description Lexmark 12A8302 imaging unit 30000 pages:
This short summary of the Lexmark 12A8302 imaging unit 30000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 12A8302, 30000 pages, Black, China, Laser, Lexmark E232, E330, E332, E340, E342, 843.7 g

Long summary description Lexmark 12A8302 imaging unit 30000 pages:
This is an auto-generated long summary of Lexmark 12A8302 imaging unit 30000 pages based on the first three specs of the first five spec groups.

Lexmark 12A8302. Page yield: 30000 pages, Suitable for printing colours: Black, Country of origin: China. Package weight: 843.7 g. Archival storage life: 2 year(s)

Features
Page yield *
30000 pages
Suitable for printing colours
Black
Archival storage life
2 year(s)
Cartridge recollection
Yes
Country of origin
China
Print technology
Laser
Features
Quantity
1
Compatibility
Lexmark E232, E330, E332, E340, E342
Packaging data
Package weight
843.7 g
Technical details
Package dimensions (WxDxH)
329.9 x 94 x 210.1 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)