location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6220 classic 5.59 cm (2.2") 90 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6220 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002F0F0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6220 classic 5.59 cm (2.2") 90 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 900 mAh
Long product name Nokia 6220 classic 5.59 cm (2.2") 90 g :
The long product name of Nokia 6220 classic 5.59 cm (2.2") 90 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6220 classic (Plum)
More>>>
Short summary description Nokia 6220 classic 5.59 cm (2.2") 90 g:
This short summary of the Nokia 6220 classic 5.59 cm (2.2") 90 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6220 classic, Bar, 5.59 cm (2.2"), 320 x 240 pixels, 5 MP, Bluetooth, 900 mAh

Long summary description Nokia 6220 classic 5.59 cm (2.2") 90 g:
This is an auto-generated long summary of Nokia 6220 classic 5.59 cm (2.2") 90 g based on the first three specs of the first five spec groups.

Nokia 6220 classic. Form factor: Bar. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 250 h. Weight: 90 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-21 01:27:36
Uk has collected 65 expert reviews for Nokia 6220 classic 5.59 cm (2.2") 90 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2011-09-21 01:27:33
Deceptively plain in looks, the 6620 Classic from Nokia has a good range of features. Its build quality left us a little nonplussed, though. Nokia - 6220 Classic price Buy Nokia 6220 Classic securely online at a bargain price £free on contract, £254 i...
0%
gadgetshow.channel5.com
Updated:
2011-09-21 01:27:33
With a 2.2-inch TFT display, integrated GPS, Nokia Maps and HSDPA, the Nokia 6220 has 256MB internal memory is also expandable up to 8GB with Micro SD card. Nokia's also thrown in support for Bluetooth, a five-megapixel camera with Xenon flash, a music...
Good With a five-megapixel snapper, a terrific Xenon flash, built-in GPS for satnav, rapido HSDPA download speeds and DVD-like VGA-quality video capture facilities, the 6220 Classic is so crammed with features we can almost forgive its typically boring Nokia d...
Bad Wi-Fi and support for N-Gage gaming have gone AWOL, while the smallish 2.2-inch screen means the 6220 satnav skills are best suited to walking rather than in car. It's also got that traditional Nokia look to it. That's not good by the way.
Bottom line This so called ‘mid-range’ smartphone is bursting with marquee features – shame about the looks that are more workmanlike than a Labour exchange.Best offers for the Nokia 6220 ClassiceBay.co.uk £139.99 Nokia 6220 Classic is tagged w...
80%
pcadvisor.co.uk
Updated:
2011-09-21 01:27:33
The Nokia 6220 Classic is a stylish and compact mobile phone. Measuring 108x46x15mm, and weighing just 90g, the Nokia 6220 Classic fits comfortably in the palm of a hand and benefits from a glossy reflective black front, which contrasts with the sil...
Bottom line We like the design and features of the Nokia 6220 Classic and think overall its a good phone. Carrie-Ann Skinner Lowest online price: ££165.00 Buy it now: click here...
80%
shinyshiny.tv
Updated:
2011-09-21 01:27:34
Heres a look at the new classic phone from Nokia, which stacks up surprisingly well against some more advanced Nokia phones. But whos that on the sofa? Why, thats New Boy Duncan, who has joined Tech Digest recently. Expect his appearances in the fut...
0%
pocket-lint.com
Updated:
2011-09-21 01:27:34
Is it a winner? If you like simple and easy but with plenty of features then yes it is, its just a shame that the outside looks so plain...
Good Feature packed with up-to-date kit like HSDPA, GPS and 5-megapixel camera...
Bad Keypad feels cheap, build quality not great...
Bottom line Is it a winner? If you like simple and easy but with plenty of features then yes it is, its just a shame that the outside looks so plain...
80%
3g.co.uk
Updated:
2011-09-21 01:27:34
In addition to the A-GPS functionality and the strong camera, the 6220 Classic provides 3.6Mbps HSDPA, so you can expect a swift web browsing experience not to mention nippy download times for video and music. Enhancing the music player experience, th...
80%
techradar.com
Updated:
2011-09-21 01:27:34
The Nokia 6220 classic isnt one of those phones that immediately catches the eye and gets pulses racing. Its a fairly ordinary looking mobile, with a functional rather than flash typically Nokia design.But beneath the low-key exterior, the 6220 class...
Good 5-megapixel camera, HSDPA high-speed mobile data connectivity, A-GPS sat nav built in, Symbian S60 smartphone functionality: Good web-based applications...
Bad Creaky numberpad, Low-cost feel to bodywork, No Wi-Fi, 2.5mm headphone jack socket rather than 3.5mm one...
90%
theregister.co.uk
Updated:
2011-09-21 01:27:35
A 5-megapixel camera, featuring Carl Zeiss optics and a Xenon flash, sits on the back panel, while inside there’s A-GPS navigation technology for location finding and step-by-step satellite navigation. And like its latest Nseries stablemates, the 6220...
Bottom line There’s plenty to draw mobile buyers to the 6220 classic. It’s a mid-tier handset packed with high-end features, particularly that fine 5-megapixel camera, and A-GPS satellite navigation functionality. But you also get the full S60 smartphone...
80%
T3.com
Updated:
2011-09-21 01:27:35
Adorned in a Boy George-esque purple casing this phone is a real looker. Weighing in at 90g and measuring up to a mere 108mm its not your Nokia N95 pocket drooper. Its not just about looks with this mobile phone, it packs the standard 5 megapixel C...
Good Lightweight, Colorful menu...
Bad Its the same as all the others, but in purple...
Bottom line A blower with more features than cords in a Deep Purple guitar solo...
80%
pcauthority.com.au
Updated:
2011-11-08 12:50:22
Nokia turns out a camera phone wed be happy to ditch our digital camera for. Check out the pics, and our first impressions.Nokia turns out a camera phone wed be happy to ditch our digital camera for. Check out the pics, and our first impressions. We...
0%
Zdnet.com.au
Updated:
2011-11-08 12:50:22
Not to be confused with the Nokia 6220 of days yore, the Nokia 6220 Classic is a 3G smartphone that ticks off the "must-haves" on a feature wish-list — an excellent 5MP (megapixel) camera with Carl Zeiss optics, assisted-GPS, HSDPA, and room for a micr...
Good Excellent 5megapixel camera, Accurate GPS, Beautiful Symbian interface...
Bad Clicky plastic keypad, Slightly laggy interface, No WiFi, Cannot iSync with Mac...
Bottom line Playing on the brunette-stereotype, the Nokia 6220 Classic is a 3G smartphone that transcends its demure looks with pragmatic appeal, a stand-out 5MP camera and assisted-GPS.
75%
goodgearguide.com.au
Updated:
2011-11-08 12:50:22
Sporting some similar specifications to the soon-to-be-released flagship N96, the Nokia 6220 classic has somewhat slipped under the radar. This fairly bland looking handset boasts a wealth of features, including built-in GPS and a Carl Zeiss 5-megapixe...
Good Excellent features list, GPS, HSDPA-capable, 5-megapixel camera, ease of use, excellent interface and controls...
Bad Bland design and colour, no 3.5mm headphone jack, no Wi-Fi, no turn-by-turn navigation...
Bottom line It may be missing Wi-Fi, but at this price and boasting an excellent features list, the 6220 classic is great value and provides an excellent all-round user experience...
75%
stuff.tv
Updated:
2014-03-22 03:54:20
The new 6220 Classic must be wondering what it has to do to become a fully paid up member of Nokia’s elite Nseries range. Just take a shufti at its feature set and you’ll see why: a five Carl Zeiss lens with autofocus and Xenon Flash, VGA qua...
Good Impressive feature set for a mid-range handset. Top camera and video performance...
Bad Lack of Wi-Fi. No support for N-Gage gaming. Shoddy sliding lens cap...
Bottom line Makes a mockery of its mid-range ranking and has a sharp eye for mobile photography...
80%
knowyourmobile.com
Updated:
2014-03-22 03:54:21
Some mobiles turn heads with their looks but dont wow so much with the features beneath the bonnet. The Nokia 6220 classic is a mobile that takes the opposite tack. From its unassuming outside you might expect a standard-issue set of features on a mid...
Good quality music player, Symbian S60 smartphone capability...
Bad No WiFi connectivity, Plasticky casing and unappealing controls, 2.2inch display could be small for some sat nav users, User interface is a touch slow, Need adapter for 3.5mm headphone socket...
Bottom line Nokia packs in Nseries-style high-end smartphone, sat nav and camera features into a no-nonsense mid-tier handset...
80%
recombu.com
Updated:
2014-04-08 09:12:34
The Nokia 6220 Classic might share its name with a much older Nokia phone but things have moved on and it's definitely no oldie. Boasting GPS and a 5-megapixel camera, this is a serious phone on paper but we wanted to see if it delivered in the real wo...
Bottom line Despite some of the issues we had with the Nokia 6220 Classic it pushes the boundaries of what's expected in a mid-range handset. Maybe we can finally see an end to endless handsets being churned out with shoddy 2-megapixel cameras and no 3G. If you wa...
60%
brighthub.com
Updated:
2011-09-21 01:27:32
Announced in February 2008 and released later that year in July, the Nokia 6220 Classic was defined as a phone geared towards those with the need to share their video and photos on online services provided by the likes of Flickr and Ovi, as well as on...
Bottom line This phone looks quite lacking at first glance and it may not have the built-in hardware to compare with other high end phones. This phone's saving grace is a 5 megapixel camera and decent 3G speeds -- that makes this phone great for sharing pho...
60%
phonearena.com
Updated:
2011-09-21 01:27:32
We are about to take a closer look at the Nokia 6220 classic today. This is a midrange smart-phone, equipped with a decent number of functions that neither clearly make it a business device, nor a multimedia one. Still, given its contemporary design an...
Good Good quality of the snapshots even in darker places, Great display that remains usable even in bright sunlight, Powerful loudspeaker...
Bad Uncomfortable keyboard, Mediocre video codec support...
Bottom line What is a phone good for, be it smarter than Einstein, if its telephone function is below par? The Nokia 6220 classic is a mid-range performer in this respect. We were able to hear people we were talking to relatively clearly, but their voices sounded...
75%
tech2.com
Updated:
2011-09-21 01:27:33
The 6220 is not a brand new handset in case youre wondering. It has been around for a little while now. With all the new handsets tumbling off the assembly line, Im sure its a bit difficult to keep track of what’s new and what’s not. I am speaking...
Good Good Camera, Good audio and video, Interface is smooth...
Bad Build quality could have been better, No accelerometer, No Wi-Fi...
Bottom line CameraNokia and Carl Zeiss seem to have a very sturdy relationship, and truth be told it’s been quite a good connection at that. The 6220 is quite in the league of the N82 with a camera lens cover, a 5 megapixel auto focus lens and a xenon flash. As...
70%
mobileburn.com
Updated:
2011-09-21 01:27:33
The 6220 Classic is a candybar smartphone from the Finnish behemoth Nokia, designed to bring high-end imaging features in a more affordable model than its Nseries brethren. The 6220 Classic features a 5 megapixel camera with Xenon flash and autofocus...
Good Impressive media features, good build quality, great battery life...
Bad Slight UI inconsistencies, lack of headphone options, no WiFi...
Bottom line The Nokia 6220 Classic is a very small, compact smartphone, ideal for consumers who need the functionality, but crave good form and style, as well. The camera is top-notch, and great for pictures in low-light situations such as a night club. The built...
95%
absolutegadget.com
Updated:
2011-09-21 01:27:33
Memory-wise, the phone only comes with 256MB of Flash as standard, but we bunged an 8GB memory card in holding plenty of music. That allowed us to set different ring tones for different people. One area we don’t normally have a problem with is the bui...
80%
gsmarena.com
Updated:
2011-09-21 01:27:33
To summarize, Nokia 6220 classic is better than its price tag and delivers without fail. For your buck you get an impressive range of imaging niceties, Symbian power and a snappy UI, plus all the added benefits of Feature Pack 2. Nokia 6220 classic is...
0%
techworld.com
Updated:
2011-09-21 01:27:34
The Nokia 6220 Classic is a stylish and compact mobile phone.Measuring 108x46x15mm, and weighing just 90g, the Nokia 6220 Classic fits comfortably in the palm of a hand and benefits from a glossy reflective black front, which contrasts with the silver...
Bottom line We like the design and features of the Nokia 6220 Classic and think overall it's a good phone...
0%
mobilechoiceuk.com
Updated:
2011-09-21 01:27:34
A very capable navigation phone that’s slightly let down by the keypad. Related links Nokia’s Supernova range Nokia N96 on sale 1 October Nokia MusicXpress 5320, N78 and N82 all gain N-Gage Nokia N95 luxury edition mobile phone Others to consider Nokia...
Good An excellent feature set in a neat, compact chassis...
Bad The plastic keypad is both creaky and a little fiddly and the talktime is disappointing.Look and Feel...
Bottom line A very capable navigation phone that’s slightly let down by the keypad...
80%
mobile-review.com US
Updated:
2011-09-21 01:27:34
The 6220 Classics reception quality is nothing to complain about - it easily lived to our highest expectations. While ring tones sounded loud and clear, we still think the phones volume level wasnt quite enough. All in all, the 6220 Classic will ce...
0%
asiaone.com
Updated:
2011-09-21 01:27:34
DesignThe 6220 Classic is one slim phone, though it strikes one as being a little on long side. This might not fit so well for people who like to put their phones in their pockets, but the generous 2.2 inch screen really makes up for it.Glossy finishes...
Bottom line Overall the 6220 Classic loads applications fairly quickly with little lag, with sharp, smart responses. While its might not have scored very well in the looks department, this phones camera and no-nonsense connectivity is what makes it stand out.If y...
0%
recombu.com
Updated:
2011-09-21 01:27:35
The Nokia 6220 Classic might share its name with a much older Nokia phone but things have moved on and it's definitely no oldie. Boasting GPS and a 5-megapixel camera, this is a serious phone on paper but we wanted to see if it delivered in the real wo...
Bottom line Despite some of the issues we had with the Nokia 6220 Classic it pushes the boundaries of what's expected in a mid-range handset. Maybe we can finally see an end to endless handsets being churned out with shoddy 2-megapixel cameras and no 3G. If you wa...
60%
trustedreviews.com
Updated:
2011-09-21 01:27:35
Nokia's 6220 Classic looks like a pretty standard, dare I say dull, Nokia mobile phone. There is none of your Prism-like fanciness about the fascia, for example, no N-ish ‘multimedia computer' type shenanigans in the naming, and not a QWERTY key to be see...
80%
techtree.com
Updated:
2011-09-21 01:27:35
The Nokia 6220 Classic is yet another phone added to the list of Classic named phones from Nokia. The earlier 6220 was quite a handset even though it was a bit on the premium side at the time of its launch. Now the 6220 Classic also seems to be followi...
Good Light, smooth animations, loudspeaker, 5MP camera, A-GPS navigation.
Bad Poor build quality, poor keypad, battery life, no Wi-Fi.
Bottom line Mobile Computing Mobile PhonesNokia 6220 ClassicFrazier BarrettoEmail PrintJul 14, 2008 Light, smooth animations, loudspeaker, 5MP camera, A-GPS navigation. Poor build quality, poor keypad, battery life, no Wi-Fi. Rating : Do You Agre...
70%
Allaboutsymbian.com
Updated:
2011-09-21 01:27:35
At only 66cc and 90g, the 6220 Classic is one of Nokias very smallest S60 phones, but dont let the diminutive size fool you, for this has virtually all the functionality and spec of the flagship N95. Whats interesting is to spot where compromises h...
81%
hardwarezone.com.sg
Updated:
2011-09-21 01:27:35
Classic is in, and Nokia has been cashing in on this trend for the past few months, unveiling a series of devices tagged with its first generation model numbers, and adding the Classic moniker to it. But theres nothing classic about these devices...
0%
stuff.tv
Updated:
2011-09-21 01:27:35
The new 6220 Classic must be wondering what it has to do to become a fully paid up member of Nokia’s elite Nseries range. Just take a shufti at its feature set and you’ll see why: a five Carl Zeiss lens with autofocus and Xenon Flash, VGA qua...
Good Impressive feature set for a mid-range handset. Top camera and video performance...
Bad Lack of Wi-Fi. No support for N-Gage gaming. Shoddy sliding lens cap...
Bottom line Makes a mockery of its mid-range ranking and has a sharp eye for mobile photography...
80%
smape.com
Updated:
2011-09-21 01:27:36
The origins of Nokia 6220 Classic are quite trivial. Having a stable hardware platform at their disposal, the company now varies the range and quality of features available in the different models, thus distributing them among different market segment...
Bottom line Nokia 6220 Classic is the least expensive 5 Mp cameraphone supplied with a xenon flash and a lens guard; the handset fully exploits all the benefits provided by the S60 platform. It enjoys a classical design, is compact-sized and has good prospects fo...
0%
infosyncworld.com
Updated:
2011-09-21 01:27:36
The Nokia 6220 classic phone is anything but a throwback. This 5-megapixel cameraphone has some bona fide snapshot potential. Check out our hands-on pics.
Good 5-megapixel camera takes nice pics, uploads directly to Flickr with geotagging. Lots of new stuff packed into this...
Bad Old school look isnt for everyone. Symbian OS may be more than most people need. NillSLIGHTModeratePalpableExtreme...
Bottom line Dont let the name fool you, theres nothing Classic about this phone except its old school Nokia look. Otherwise, the feature list looks straight out of the N-series device family. We were impressed by the demo we saw of the Flickr uploading, but th...
0%
slashphone.com
Updated:
2011-09-21 01:27:36
Nokia introduced the Nokia 6220 classic, a full-featured device that combines a 5 megapixel camera with A-GPS functionality to give new meaning to the phrase "to share". With its high-speed HSDPA connection updating blogs or uploading photos and videos...
0%