location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM6030f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE665AR
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:09
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
brochure (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 31 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB RM7965 835 MHz
  • - 144.9 kg
Warranty: 1 year Next Business Day On-Site standard.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm :
The long product name of HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CM6030f MFP
More>>>
HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm:
The official description of HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour laser MFP series that is reliable and easy-to-use and comes with print, copy, scan and fax1 capabilities. It is designed to boost productivity and for maximum colour and black-and-white performance.

Designed for enterprise users who want to share high-quality colour printing across larger workgroups of up to 20 users.

Features

- Save time with impressive print speed of 40 ppm in colour and black-and-white. Enhance efficiency with first-page-out in 12 seconds. Create professional prints with new generation HP ColorSphere toner and HP ImageRET technology of up to 4800 dpi.
- User-friendly navigation and troubleshooting with HP Easy Select Control Panel. Simplify print coordination with Job Queue Management. Manage and control colour usage and costs with colour access control features.
- Streamline workflow and save time with scan-to email feature. Enhance productivity and security with HP Digital Sending Software and third party solutions. Control costs and manage a fleet of MPFs with HP Web Jetadmin.

Short summary description HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm:
This short summary of the HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM6030f, Laser, Colour printing, 1200 x 600 DPI, Colour copying, A3, Grey

Long summary description HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm:
This is an auto-generated long summary of HP LaserJet CM6030f Laser A3 1200 x 600 DPI 31 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM6030f. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 31 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Print speed (black, normal quality, A3)
15.5 ppm
Print speed (colour, normal quality, A3)
15.8 ppm
Warm-up time
124.3 s
Time to first page (black, normal)
15.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, E-mail Server, Fax, File
Image formats supported
JPG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
30 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
13 sec/page
Modem speed
33.6 Kbit/s
Fax memory
60000 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
2100 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive
Paper handling
JIS B-series sizes (B0...B9)
B4, B5
Auto Document Feeder (ADF) media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Not supported
Performance
Internal storage capacity
80 GB
Card reader integrated
No
Internal memory *
512 MB
Processor model
RM7965
Processor frequency
835 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
920 W
Power consumption (off)
0.24 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 27 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
704 mm
Depth
673 mm
Height
1194 mm
Weight
144.9 kg
Packaging data
Package weight
160 kg
Other features
Standard input trays
5
Network ready
Yes
Printer management
HP Web Jetadmin, HP Embedded Web Server
Standard output capacity for transparencies
50 sheets
Scan file formats
PDF, TIFF, TXT, XML
Safety
IEC 60950-1 (International), EN 60950-1 +A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J and Laser Notice#50 (July 26th 2001)(Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries
A6 Card
Yes
Product dimensions when open (LxWxD)
136.9 cm (53.9")
Maximum scan area (ADF)
297 x 432 mm
Minimum scan area (ADF)
128 x 127 mm
Multi feed detection
No
Package dimensions (WxDxH)
935 x 800 x 1210 mm
Media size (tray 1)
A3, A4, A4-R, A5, A6, RA3, SRA3, B4 (JIS), B5 (JIS), B6 (JIS), 8K, 16K, D postcard, envelopes (#9, #10, Monarch, B5, C5, C6, DL); 99 x 140 mm to 320 x 457 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000 +A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1 +A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries