location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 120W Advanced Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120W Advanced Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NZ222AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962687413 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:10:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Bullet Points HP 120W Advanced Docking Station Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
Warranty: 1 Year
Long product name HP 120W Advanced Docking Station Black :
The long product name of HP 120W Advanced Docking Station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120W Advanced Docking Station
More>>>
HP 120W Advanced Docking Station Black:
The official description of HP 120W Advanced Docking Station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust desktop replacement solution for your mobile office with advanced features for future expansion.

Short summary description HP 120W Advanced Docking Station Black:
This short summary of the HP 120W Advanced Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 120W Advanced Docking Station, Docking, Black, HP 6360t HP EliteBook 2170p HP EliteBook 8440p HP EliteBook 8440w HP EliteBook 8460p HP..., 100-240 V, 10 - 35 °C, 66 mm

Long summary description HP 120W Advanced Docking Station Black:
This is an auto-generated long summary of HP 120W Advanced Docking Station Black based on the first three specs of the first five spec groups.

HP 120W Advanced Docking Station. Connectivity technology: Docking. Product colour: Black, Compatibility: HP 6360t HP EliteBook 2170p HP EliteBook 8440p HP EliteBook 8440w HP EliteBook 8460p HP.... AC input voltage: 100-240 V. Width: 66 mm, Depth: 270.5 mm, Height: 260 mm. Dimensions (WxDxH): 66 x 270.5 x 260 mm, Interface: USB, Output power description: 120 W

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product colour *
Black
Performance
Compatibility
HP 6360t HP EliteBook 2170p HP EliteBook 8440p HP EliteBook 8440w HP EliteBook 8460p HP EliteBook 8460w HP EliteBook 8470p HP EliteBook 8470w HP EliteBook 8540p HP EliteBook 8560p HP EliteBook 8560w HP EliteBook 8570p HP EliteBook 8760w HP ProBook 6360b HP ProBook 6440b HP ProBook 6445b HP ProBook 6450b HP ProBook 6455b HP ProBook 6460b HP ProBook 6465b HP ProBook 6470b HP ProBook 6475b HP ProBook 6540b HP ProBook 6545b HP ProBook 6550b HP ProBook 6555b HP ProBook 6560b HP ProBook 6565b HP ProBook 6570b
Power
AC input voltage
100-240 V
Control unit
Remote control included
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
66 mm
Depth
270.5 mm
Height
260 mm
Weight
1.64 kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Other features
Dimensions (WxDxH)
66 x 270.5 x 260 mm
Interface
USB
Output power description
120 W
DVI port
Yes
Expansion slots
1 x SATA
Country Distributor
United Kingdom 1 distributor(s)