location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TD03XL Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD03XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU213AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962161739 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Oct 2013
Product end of life date
Warranty: Theperiod for the HP Long Life Battery is three year. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP TD03XL Battery :
The long product name of HP TD03XL Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TD03XL Long Life Battery - 3-cell Lithium-Ion, 4400 mAh, 10.8 V
More>>>
HP TD03XL Battery:
The official description of HP TD03XL Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP is dedicated to providing customers with innovative power solutions to increase employee productivity and reduce the total cost of owning your notebook. The HP Long Life Battery has up to a three year life span - up to two times longer than most 6-cell Li-Ion notebook PC batteries. With both run-time and battery life span in mind, HP also offers the industry's first three-year limited warranty on the HP Long Life Battery. New technology reduces overall battery waste by requiring fewer batteries to be used over the life of the notebook. HP remains committed to both business and the environment.

- Battery replacement is a snap. Customers can easily replace the battery without a technician's assistance.
- With up to three years of warranted performance*, businesses can refresh their notebooks/batteries for mission-critical employees and re-assign the current notebook battery to other employees to extend the value of the initial purchase. 3 year limited warranty or 1000 cycles. Battery cycles is the total number of full charge/discharge cycles a battery yields before it can no longer hold a useful amount of charge.
- HP is committed to protecting the environment. New technology reduces overall battery waste by requiring fewer batteries to be used over the life of the notebook.

Short summary description HP TD03XL Battery:
This short summary of the HP TD03XL Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP TD03XL, Battery

Long summary description HP TD03XL Battery:
This is an auto-generated long summary of HP TD03XL Battery based on the first three specs of the first five spec groups.

HP TD03XL. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery voltage
10.8 V
Number of battery cells
3
Battery capacity
47 Wh
Battery life (max)
6 h
Battery
Battery recharge time (off)
2.5 h
Battery recharge time (on)
3.5 h
Weight & dimensions
Width
21 mm
Depth
53.3 mm
Height
204 mm
Weight
350 g
Other features
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1942 laptop spare part Battery
(show image)
MBI1942 MBI1942 0.00
(excl. VAT)
0 (incl. VAT)