HP logo

HP 230W Advanced Docking Station Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164310
Info modified on:
14 Mar 2024, 19:03:12
End of life date:
31 Aug 2012
Warranty:
1 Year Limited
Long product name HP 230W Advanced Docking Station Black:

230W Advanced Docking Station

HP 230W Advanced Docking Station Black:

- Conveniently charges your notebook while it is in the docking station.
- Easy docking system provides port replication and cable management, plus expandability through an integrated SATA upgrade bay- all in one product.
- Six USB ports allow you to connect more peripherals to make you more productive.
- Optional integrated HP Docking Station Cable Lock allows you to secure your docking station, notebook and integrated SATA drive with one lock. Also supports an industry standard notebook lock.
- The HP 230W Advanced Docking Station gives you an energy-efficient 230W Smart AC adapter for your Notebook PC or Mobile Workstation.

Short summary description HP 230W Advanced Docking Station Black:

HP 230W Advanced Docking Station, Docking, Black, HP ProBook 6445b & 6545b, 100-240 V, 50 - 60 Hz, 10 - 35 °C

Long summary description HP 230W Advanced Docking Station Black:

HP 230W Advanced Docking Station. Connectivity technology: Docking. Product colour: Black, Compatibility: HP ProBook 6445b & 6545b. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 66 mm, Depth: 270.5 mm, Height: 260 mm. Dimensions (WxDxH): 66 x 270.5 x 260 mm, Interface: USB, Expansion slots: 1 x SATA

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.